EN
  • EN
  • DE

MAX500ACWE+

Part No MAX500ACWE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT QUAD SRL 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 4
Settling Time 4.5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Analog Supply Voltage 11.4 V to 16.5 V
Digital Supply Voltage 11.4 V to 16.5 V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 16-SOIC
Win Source Part Number 138461-MAX500ACWE+
Ultra Librarian 3D Model Ultra Librarian MAX500ACWE+ CAD Model

Description

The MAX500ACWE+ from Maxim Integrated is a precision, quad voltage-output, 8-bit digital-to-analog converter (DAC) designed for ease of use and flexibility. This high-performance component is ideal for applications requiring multiple DACs on a single chip, such as process control, automatic test equipment, and digital offset and gain adjustment.

Key Features

  • Resolution: The MAX500ACWE+ boasts an 8-bit resolution, providing fine granularity for analog signal control.
  • Quad Voltage Outputs: With four independent voltage outputs, this DAC allows for simultaneous control of multiple analog channels.
  • Serial Interface: The device features a serial interface that simplifies connection to microcontrollers and reduces the number of required I/O lines.
  • Single Supply Operation: It operates from a single +5V supply, making it suitable for many low-power and mixed-signal systems.
  • Low Power Consumption: The MAX500ACWE+ is designed for power-sensitive applications, offering low power consumption to extend the life of battery-operated devices.
  • Wide Operating Temperature Range: The device is reliable across a broad range of temperatures, from 0°C to +70°C, suitable for industrial environments.
  • Package: Available in a 16-pin wide SO package, it is compact and easy to integrate into various circuit designs.

Applications

The MAX500ACWE+ is versatile and can be used across a wide array of applications. It is particularly well-suited for:

  • Industrial Process Control Systems
  • Automated Test Equipment
  • Data Acquisition Systems
  • Closed-loop Servo-Control
  • Power Supply Control

With its robust feature set and Maxim Integrated's reputation for quality, the MAX500ACWE+ is a reliable choice for designers looking to incorporate precise digital-to-analog conversion in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess