EN
  • EN
  • DE

SSL1523P/N2

Part No SSL1523P/N2
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFLINE 2A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 80V
Maximum Supply Voltage 276V
Channel Output Current 2A
Frequency 10kHz to 200kHz
Applications Lighting
Temperature Range - Operating -40°C to 145°C (TJ)
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 212121-SSL1523P/N2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSL1523P/N2 CAD Model

Description

The SSL1523P/N2 is a cutting-edge, standalone switching power supply controller designed by NXP Semiconductors. This high-performance product is specifically tailored for driving LED solutions, making it an ideal component for a wide array of lighting applications, including general illumination, signage, and backlighting systems.

Key Features

  • High Efficiency: The SSL1523P/N2 is engineered to provide high efficiency, which translates into energy savings and reduced heat generation. This efficiency is a critical factor in LED applications where thermal management is vital.
  • GreenChip Technology: Incorporating NXP's proprietary GreenChip technology, the SSL1523P/N2 is optimized for low power consumption during operation and standby, contributing to energy conservation and sustainability goals.
  • Integrated Protection Features: The device includes several protection features such as OverTemperature Protection (OTP), OverVoltage Protection (OVP), and OverCurrent Protection (OCP), ensuring the longevity and reliability of both the power supply and the LEDs it drives.
  • Adjustable Output Current: With the SSL1523P/N2, designers have the flexibility to adjust the output current, allowing for precise control of the LED brightness and accommodating various LED configurations.
  • Wide Supply Voltage Range: This controller operates over a broad supply voltage range, making it versatile for use in multiple regions and power systems without the need for additional components.

Applications

The SSL1523P/N2 is suitable for a variety of applications, including but not limited to:

  • LED-based lighting fixtures
  • Residential and commercial lighting systems
  • Architectural lighting
  • Emergency lighting units
  • LED backlighting for TVs and monitors

Technical Specifications

Here are some of the technical specifications for the SSL1523P/N2:

  • Supply Voltage Range: 8.5 V to 18 V
  • Switching Frequency: Adjustable up to 300 kHz
  • Package: SO8

With its robust feature set, the SSL1523P/N2 from NXP Semiconductors stands out as a premier choice for designers seeking a reliable and efficient solution for their LED driving needs. It exemplifies NXP's commitment to innovation and quality in the field of power management and lighting technology.

You May Also Be Interested in

Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6630 $59.6700
215+ $0.5440 $116.9600
330+ $0.5278 $174.1740
455+ $0.5105 $232.2775
590+ $0.4932 $290.9880
785+ $0.4424 $347.2840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,400 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess