EN
  • EN
  • DE

DAC8814ICDBR

Part No DAC8814ICDBR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT A-OUT 28SSOP  /  16 Bit Digital to Analog Converter 4 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 16
Number of D/A Converters 4
Settling Time 500ns (Typ)
Output Type Current - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture Multiplying DAC
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting SMD (SMT)
Base Product Number DAC8814
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISDAC8814ICDBR,2156-DAC8814ICDBR,DAC8814ICDBRG4,DAC8814ICDBRG4-ND
Standard Package 2,000
Win Source Part Number 1212396-DAC8814ICDBR
Ultra Librarian 3D Model Ultra Librarian DAC8814ICDBR CAD Model

Description

The DAC8814ICDBR is a high-performance, quad, 16-bit digital-to-analog converter (DAC) from Texas Instruments, designed to meet the demanding needs of precision analog applications. With its advanced design and state-of-the-art technology, this component is ideal for use in a wide array of industries, including telecommunications, medical equipment, industrial automation, and test equipment.

Key Features:

  • Resolution: The DAC8814 offers a 16-bit resolution, providing high precision output for the most demanding applications.
  • Quad Channel: It features four independent DAC channels, allowing for simultaneous output of four separate analog signals.
  • Flexible Reference Inputs: Each DAC has its own reference input, which enables a wide dynamic output range and makes the device adaptable to various applications.
  • Low Power Consumption: Designed for power-sensitive applications, the DAC8814 offers a low power operation, minimizing the overall power consumption of the system it is integrated into.
  • High-Speed Interface: The device includes a high-speed, 3-wire serial interface that supports update rates up to 50 MHz, allowing for fast data transfer and real-time control.
  • Monotonicity: Ensures that the output analog voltage increases monotonically with the input digital code, which is crucial for precision control systems.

Applications:

The DAC8814ICDBR is versatile and can be employed in various applications that require accurate and rapid conversion from digital to analog signals. Some common uses include:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Medical Instruments
  • Telecommunications Infrastructure

Package and Quality:

This component is offered in a SSOP (Shrink Small Outline Package) DBR package, which is known for its small footprint and suitability for space-constrained applications. Texas Instruments is renowned for its commitment to quality, and the DAC8814ICDBR is no exception, ensuring reliability and performance in even the most challenging environments.

Conclusion:

The DAC8814ICDBR from Texas Instruments represents a perfect blend of precision, flexibility, and efficiency, making it an excellent choice for designers looking to integrate a robust DAC solution into their systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.8187 $65.8187
2+ $54.0051 $108.0102
3+ $52.3174 $156.9522
4+ $50.6298 $202.5192
6+ $48.9421 $293.6526
7+ $43.8792 $307.1544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess