EN
  • EN
  • DE

MAX5003ES+T

Part No MAX5003ES+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704368-MAX5003ES+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5003ES+T CAD Model

Description

Maxim Integrated MAX5003ES+T High-Efficiency, Isolated Power Converters

The MAX5003ES+T by Maxim Integrated is a cutting-edge power converter designed to provide highly efficient, isolated power conversion in a compact and reliable package. This device is part of the MAX5003 series, which is known for its high performance in applications requiring isolated power supplies. The MAX5003ES+T is particularly suitable for industrial, telecom, and medical applications where space is at a premium and power efficiency is critical.

This high-voltage, pulse-width modulation (PWM) controller integrates a high-voltage startup circuit and a transformer driver in a single chip, providing a simplified solution for creating isolated DC-DC converters. The device operates over a wide input voltage range, making it versatile for various power systems. The MAX5003ES+T also features undervoltage lockout (UVLO) for both the input and output sides, ensuring safe operation under all power conditions.

The MAX5003ES+T supports multiple transformer topologies, including forward and flyback designs, giving designers the flexibility to choose the best configuration for their specific application. With its integrated features, the MAX5003ES+T reduces the need for external components, which minimizes the overall footprint and cost of the power supply design.

Key features of the MAX5003ES+T include:

  • Integrated high-voltage startup circuit
  • Wide input voltage range
  • Flexible transformer topology support
  • Undervoltage lockout for input and output
  • Thermal shutdown for added protection
  • Adjustable frequency and soft-start capabilities

The device is available in a compact surface-mount package, ensuring easy integration into various designs without sacrificing valuable board space. With its robust design and comprehensive protection features, the MAX5003ES+T is an excellent choice for engineers looking to create reliable and efficient isolated power supplies.

Whether you're designing power supplies for industrial controls, telecom infrastructure, or medical equipment, the MAX5003ES+T from Maxim Integrated offers the performance, efficiency, and reliability you need to power your innovations.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess