EN
  • EN
  • DE

BQ25122YFPR

Part No BQ25122YFPR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 25DSBGA / Charger IC Lithium Ion 25-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Ion
Number of Cells 1
Current - Charging Constant
Programmable Features Current, Voltage
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 300mA
Battery Pack Voltage 4.65V (Max)
Voltage - Supply (Max) 5.5V
Interface I2C
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 25-XFBGA, DSBGA
Supplier Device Package 25-DSBGA
Base Product Number BQ25122
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 864504-BQ25122YFPR
Ultra Librarian 3D Model Ultra Librarian BQ25122YFPR CAD Model

Description

Introducing the BQ25122YFPR from Texas Instruments

The BQ25122YFPR is a cutting-edge battery management solution from Texas Instruments, designed for the modern needs of compact and portable electronics. This innovative chip is an integral component for ensuring the longevity and efficiency of battery-powered devices.

Compact Power Management

With its ultra-small footprint, the BQ25122YFPR is a perfect fit for space-constrained applications. It comes in a 2mm x 2mm, 12-pin YFP (DSBGA) package that makes it ideal for portable electronics such as wearables, fitness bands, and wireless earbuds. Despite its diminutive size, this IC does not compromise on performance, offering a comprehensive suite of power management features.

Highly Integrated Solution

This highly integrated battery charger is capable of handling a wide range of input voltages from 3.6V to 10V, making it versatile for various use cases. It supports charge currents up to 500 mA with high accuracy, which allows for fast and efficient charging of small lithium batteries. The BQ25122YFPR also features an I2C interface for precise control and monitoring, enabling designers to customize their charging profiles and system behavior to match specific application requirements.

Advanced Safety Features

Safety is a paramount concern when it comes to battery management, and the BQ25122YFPR is equipped with several protective measures. It includes voltage-based, temperature-based, and timer-based charge qualification, as well as a host of other safety features such as thermal regulation, input overvoltage protection, and battery temperature monitoring. These features ensure that the charging process is not only efficient but also secure for both the device and the end-user.

Energy-Efficient Design

The BQ25122YFPR boasts a low quiescent current, which is critical for extending the battery life in wearable and portable applications. Its power-efficient design ensures that the device consumes minimal energy when in standby mode, thereby maximizing the battery life of the product it is embedded in.

In summary, the BQ25122YFPR from Texas Instruments is a sophisticated battery management chip that offers a blend of compactness, efficiency, and safety. It is an excellent choice for developers looking to create small, battery-powered devices without compromising on performance or user safety.

You May Also Be Interested in

Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0044 $51.0748
41+ $2.4652 $101.0732
63+ $2.3882 $150.4566
87+ $2.3111 $201.0657
112+ $2.2341 $250.2192
150+ $2.0030 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,855 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess