EN
  • EN
  • DE

MAX499CWG

Part No MAX499CWG
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Quad/Triple, SPDT, RGB Switches with 250MHz Video Buffer Amplifiers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Applications Video
Switch Circuit SPDT
Number of Channels 3
Dual Voltage Supply ±4.5 V ~ 5.5 V
-3db Bandwidth 250MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Win Source Part Number 1214020-MAX499CWG
Manufacturer Homepage www.maxim-ic.com
Family Name MAX499
Introduction Date October 01, 1996
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX499CWG CAD Model

Description

Maxim Integrated MAX499CWG Precision Operational Amplifier

The MAX499CWG from Maxim Integrated is a high-performance, precision operational amplifier that offers a perfect blend of features to meet the demanding requirements of a wide array of applications. This operational amplifier is designed to deliver high accuracy with low offset voltage and drift, making it ideal for sensor amplification, data acquisition systems, and industrial process controls.

Key Features

  • Low Offset Voltage: The MAX499CWG boasts a low input offset voltage, which enhances the accuracy of the amplifier and makes it suitable for precision applications.
  • Low Drift: Temperature-induced variations are minimized with the low drift feature, providing stable performance over a wide range of operating conditions.
  • Wide Supply Range: This operational amplifier can be powered by a wide supply voltage range, accommodating various system design requirements and ensuring versatility in different application circuits.
  • Low Noise: With its low noise characteristics, the MAX499CWG is great for applications that require clean, accurate signal amplification without interference.
  • High Output Drive Capability: It is capable of driving heavy loads, which makes it suitable for driving not only high-impedance loads but also capacitive loads with ease.

Applications

The Maxim Integrated MAX499CWG operational amplifier is used in a variety of applications where precision is key. These include but are not limited to:

  • Instrumentation amplifiers
  • Precision filters
  • Data acquisition systems
  • Industrial process controls
  • Analog-to-digital converter (ADC) buffers

Package and Quality

The MAX499CWG comes in a 24-pin SOIC package, which is known for its robustness and reliability. It meets the stringent quality standards set by Maxim Integrated, ensuring that each component delivers consistent performance and durability for your critical applications.

In summary, the MAX499CWG precision operational amplifier from Maxim Integrated is an exceptional choice for designers looking for a reliable and accurate amplifier solution. Its comprehensive feature set and versatility make it an essential component in precision electronic circuits.

You May Also Be Interested in

Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,530 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess