EN
  • EN
  • DE

LTC2954CDDB-1#TRPBF

Part No LTC2954CDDB-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PUSH BUTTON ON/OFF CTRLR 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Power Supply Controller
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC2954
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC2954CDDB-1#TRPBFTR, 505-LTC2954CDDB-1#TRPBFDKR, 505-LTC2954CDDB-1#TRPBFCT, LTC2954CDDB-1#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851150-LTC2954CDDB-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2954CDDB-1#TRPBF CAD Model

Description

Product Overview: LTC2954CDDB-1#TRPBF by Analog Devices Inc.

The LTC2954CDDB-1#TRPBF is a high-quality power control device from the renowned manufacturer Analog Devices Inc., designed to provide advanced power management solutions for electronic systems. This push-button on/off controller allows for simple and efficient control of system power through a single push-button interface, eliminating the need for complex hardware switches and reducing overall system complexity.

The LTC2954CDDB-1#TRPBF operates over a wide input voltage range and is capable of handling a variety of supply voltages, making it a versatile choice for multiple applications. It is particularly well-suited for portable and battery-powered devices where power conservation is crucial. The device ensures minimal power consumption by providing an adjustable shutdown timer that powers down the system after a period of inactivity, thereby extending battery life.

Key Features:

  • Push-Button Control: Simplified on/off control of the system through a user-friendly push-button interface.
  • Adjustable Timer: An onboard timer can be configured to automatically turn off the system after a set period, optimizing power usage.
  • Wide Input Voltage Range: Accommodates a broad range of supply voltages, enhancing its compatibility with various electronic systems.
  • Low Quiescent Current: Minimizes power drain when the device is in standby mode, conserving energy and prolonging battery life.
  • Compact Package: The LTC2954CDDB-1#TRPBF comes in a small 8-lead DFN package, allowing for integration into space-constrained designs.

Applications:

  • Portable and battery-powered electronics
  • Handheld devices
  • Wireless sensors and IoT devices
  • Medical devices
  • Industrial control systems

This product from Analog Devices Inc. is a testament to their commitment to providing innovative and reliable power management solutions. The LTC2954CDDB-1#TRPBF is a testament to the company's expertise in creating components that enhance the performance and efficiency of electronic systems. By integrating this device into your design, you can expect a reliable and user-friendly power control mechanism that will contribute to a more streamlined and energy-efficient operation of your electronic devices.

You May Also Be Interested in

Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9084 $51.6336
10+ $10.5915 $105.9150
15+ $10.2605 $153.9075
21+ $9.9296 $208.5216
27+ $9.5986 $259.1622
35+ $8.6056 $301.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,088 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess