EN
  • EN
  • DE
  • IT

UCC256403DDBR

Part No UCC256403DDBR
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description HALF BRIDGE CONT WITH HV DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Power Supply Controller Resonant Converter Controller 14-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width), 14 Leads
Case / Package 14-SOIC
Family Name UCC256403
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-UCC256403DDBRTR, 296-UCC256403DDBRCT, 296-UCC256403DDBRDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901703-UCC256403DDBR
Ultra Librarian 3D Model Ultra Librarian UCC256403DDBR CAD Model

Description

The UCC256403DDBR from Texas Instruments is a state-of-the-art LLC resonant controller with an integrated high-voltage gate driver, designed for high-efficiency, high-density power conversion in various applications. This advanced controller is ideal for use in server power supplies, telecom power supplies, flat-panel display power supplies, and other DC-DC converters that require efficient power management.

Key Features:

  • Advanced Control: The UCC256403DDBR incorporates a variety of features to ensure precise control, including programmable dead time, soft start, and burst mode operation for improved light-load efficiency.
  • High Performance: With its ability to switch at high frequencies, this controller enables the use of smaller, more efficient transformers and filters, resulting in a compact power supply design.
  • Integrated Gate Driver: The built-in high-voltage gate driver simplifies the design by reducing the number of external components required, which enhances reliability and reduces bill of materials cost.
  • Protection Features: The UCC256403DDBR is equipped with comprehensive protection features including overcurrent, overvoltage, undervoltage lockout, and thermal shutdown to safeguard the system under abnormal conditions.

Technical Specifications:

  • Package: 30-Pin HSOP (DDB)
  • Input Voltage: The controller is designed to handle a wide input voltage range, suitable for various applications.
  • Operating Temperature: The device can operate over an extended temperature range, making it versatile for different environmental conditions.

Applications:

  • Server and Telecom Power Supplies
  • Flat-Panel Display Power Supplies
  • High-Density DC-DC Converters

The UCC256403DDBR is a robust and flexible solution that combines performance, efficiency, and reliability for modern power supply designs. Texas Instruments' commitment to innovation is evident in this controller, making it an excellent choice for your power management needs.

You May Also Be Interested in

Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.1384

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1384 $51.3216
50+ $2.0031 $100.1550
78+ $1.9354 $150.9612
112+ $1.8000 $201.6000
145+ $1.7324 $251.1980
181+ $1.6647 $301.3107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess