EN
  • EN
  • DE

SG3543DW

Part No SG3543DW
Manufacturer Microsemi Corporation
Catalog PMIC - Power Supply Controllers, Monitors
Description POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Applications Power Supply, Supervisor
Operating Supply Voltage 4.5 V ~ 40 V
Operating Supply Current 7mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
RoHS State Request Verification
Win Source Part Number 1248380-SG3543DW
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name SG3543
Introduction Date June 18, 1997
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian SG3543DW CAD Model

Description

The SG3543DW is an integrated circuit from Microsemi Corporation.

  • Supply Voltage Range: 4.5V to 40V
  • Supply Current: 7mA
  • Package: 16-SOIC (0.295", 7.50mm Width)
  • Operating Temperature Range: 0°C to 70°C
  • Suitable for: Power supply and supervisor applications

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess