EN
  • EN
  • DE

DLPA3005CPFD

Part No DLPA3005CPFD
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DLP PMIC/LED DRV 100HTQFP / DLP PMIC, LED Driver 100-HTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series -
Package Tube
Product Status Obsolete
Type DLP PMIC, LED Driver
Applications DLP® Pico™ Projectors
Mounting Type Surface Mount
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-HTQFP (14x14)
Base Product Number DLPA3005
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355693-DLPA3005CPFD
Ultra Librarian 3D Model Ultra Librarian DLPA3005CPFD CAD Model

Description

The DLPA3005CPFD is a sophisticated power management integrated circuit (PMIC) from Texas Instruments, designed specifically to meet the stringent requirements of DLP® (Digital Light Processing) systems. This advanced component is a perfect fit for applications that require efficient power control and distribution for various subsystems within the DLP technology.

At the heart of the DLPA3005CPFD is its ability to provide precise and reliable power management, ensuring optimal performance and longevity of the DLP system. The IC integrates multiple voltage regulators, each tailored to power different sections of the DLP system, such as the DMD (Digital Micromirror Device), the DLP controller, and other supporting peripherals.

Key Features:

  • Multiple Output Voltage Rails: The DLPA3005CPFD offers a range of output voltage rails, specifically designed to power various components within the DLP system efficiently.
  • High Efficiency: With an emphasis on energy conservation, this PMIC is engineered to operate with high efficiency, reducing heat generation and power loss.
  • Integrated Sequencing: The device includes an integrated power-up and power-down sequencing logic, which simplifies system design and enhances reliability by ensuring that voltage rails are enabled and disabled in the correct order.
  • Thermal Management: Advanced thermal management features are built into the DLPA3005CPFD to protect the system from overheating, thus ensuring stable operation under varying load conditions.
  • Compact Design: The compact form factor of the DLPA3005CPFD allows it to fit into tight spaces, making it ideal for portable and space-constrained applications.

The DLPA3005CPFD is a testament to Texas Instruments' commitment to providing high-quality, reliable power management solutions for advanced digital display technologies. Whether it's for projectors, digital signage, or advanced imaging systems, this PMIC ensures that your DLP-based system operates at its best, delivering consistent performance and extending the life of the product.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their support team. The DLPA3005CPFD is available for order through Texas Instruments' distribution network.

You May Also Be Interested in

Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7187 $93.4374
3+ $38.3333 $114.9999
5+ $37.1354 $185.6770
6+ $35.9375 $215.6250
8+ $34.7396 $277.9168
10+ $31.1458 $311.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,447 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess