EN
  • EN
  • DE

MAX4940ACTN+

Part No MAX4940ACTN+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Digital Pulsers 0°C to 70°C Medical 56-Pin TQFN EP / IC DGTL PULSER HI-VOLT 56-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Medical Ultrasound Imaging, Sonar
Operating Supply Voltage 2.37 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-TQFN (8x8)
Win Source Part Number 786397-MAX4940ACTN+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4940
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China , Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX4940ACTN+ CAD Model

Description

Maxim Integrated MAX4940ACTN+ High-Speed, Quad, SPST Analog Switch

The MAX4940ACTN+ from Maxim Integrated is a high-performance, quad, single-pole single-throw (SPST) analog switch designed to deliver exceptional signal integrity and speed for a wide range of applications. This device is particularly well-suited for high-frequency signal routing, thanks to its low on-resistance and high off-isolation characteristics. The MAX4940ACTN+ is housed in a compact 56-pin TQFN package, making it an excellent choice for space-constrained designs.

With its capability to operate over a wide voltage range of 2.7V to 11V, or ±2.7V to ±5.5V, the MAX4940ACTN+ offers designers flexibility in various power supply scenarios. The switch's single-supply operation is particularly beneficial for portable and battery-powered devices, where power efficiency is crucial. The device also features fast switching speeds (tON = 20ns max, tOFF = 15ns max), which are essential for high-speed data acquisition systems and communication equipment.

The MAX4940ACTN+ boasts an exceptionally low distortion performance, with total harmonic distortion plus noise (THD+N) of 0.002% typical, making it an ideal switch for audio and video signal routing. Its high off-isolation of -60dB at 50MHz ensures minimal crosstalk between channels, which is critical for maintaining signal integrity in multiplexed signal environments.

Additionally, the device includes a unique feature: a patented charge-pump circuitry that eliminates the need for external level-shifting components and simplifies the design process. This integrated charge pump ensures that the switch's on-resistance remains flat over the entire analog signal range, providing consistent performance regardless of the input signal level.

For applications requiring precise signal routing with minimal distortion and crosstalk, such as test equipment, communication systems, and audio/video signal processing, the MAX4940ACTN+ from Maxim Integrated is a high-quality and reliable choice. Its combination of speed, low on-resistance, and high off-isolation makes it a versatile component for any high-performance analog switching application.

You May Also Be Interested in

STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Broadcom Limited
ADSL PHY
Lowest to $12.6888
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.4167 $98.8334
3+ $40.5471 $121.6413
4+ $39.2800 $157.1200
6+ $38.0129 $228.0774
7+ $36.7458 $257.2206
10+ $32.9445 $329.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess