EN
  • EN
  • DE

CS8126-1

Part No CS8126-1
Manufacturer ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Voltage 46 V
Win Source Part Number 1053377-CS8126-1
Categories OEM Parts(C-E)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS8126-1 CAD Model

Description

The ON Semiconductor CS8126-1 is a robust linear voltage regulator designed to deliver a stable output voltage with a high degree of accuracy. This component is an ideal choice for automotive and industrial applications where reliability and performance are paramount.

Key Features

  • Output Voltage: The CS8126-1 offers a fixed output voltage, providing a stable and reliable power supply for sensitive electronic circuits.
  • High Current Capability: With the ability to supply up to 500mA of output current, this regulator can power a wide range of devices and systems.
  • Low Dropout Voltage: The low dropout (LDO) feature ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat dissipation.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its longevity and reliability.
  • Short Circuit Protection: The CS8126-1 is equipped with short circuit protection to safeguard the regulator and the connected load in case of a fault condition.
  • Wide Operating Temperature Range: This device can operate over a broad temperature range, making it suitable for harsh environments.

Applications

The CS8126-1 is versatile and can be used in various applications, including:

  • Automotive electronics
  • Industrial control systems
  • Power management solutions
  • Embedded systems

Product Specifications

Parameter Value Output Voltage Fixed Output Current Up to 500mA Dropout Voltage Low Thermal Protection Yes Short Circuit Protection Yes Operating Temperature Wide Range

The CS8126-1 by ON Semiconductor is a reliable and efficient solution for your voltage regulation needs, ensuring consistent performance and protection for your electronic devices.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.3462

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess