EN
  • EN
  • DE

MAX127ACAI+T

Part No MAX127ACAI+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 2-WIRE 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 8k
Data Interface I2C, Serial
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 113601-MAX127ACAI+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian MAX127ACAI+T CAD Model

Description

The MAX127ACAI+T is a versatile, high-precision data acquisition system (DAS) from Maxim Integrated, designed to cater to a wide array of applications requiring multiple-channel analog-to-digital conversion. This robust component is particularly well-suited for industrial control systems, process automation, and medical equipment where accuracy and reliability are of paramount importance.

Key Features

  • Resolution: The device boasts a 12-bit resolution, ensuring fine granularity in the analog-to-digital conversion process.
  • Channels: It features 8 channels of analog input, which are software-configurable for unipolar or bipolar and single-ended or differential inputs, granting the user a high degree of flexibility in interfacing with various sensors.
  • Sampling Rate: With a maximum sampling rate of 108ksps, the MAX127ACAI+T can handle high-speed signal processing, making it suitable for demanding applications where real-time data acquisition is critical.
  • Interface: The device interfaces with microcontrollers via a standard serial interface, which is SPI/QSPI™ and MICROWIRE™ compatible, allowing for easy integration into existing systems.
  • Voltage Range: It operates over a wide supply voltage range of ±5V to ±12V, providing the flexibility needed for various power environments.
  • Power-Saving Mode: The inclusion of a power-down mode helps to conserve energy, making it an ideal choice for power-sensitive applications.

Applications

The MAX127ACAI+T is designed for multifaceted applications, including:

  • Industrial Process Controls
  • Robotics
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Medical Monitoring Devices

Package and Reliability

The MAX127ACAI+T comes in a compact 28-pin SSOP package, which is ideal for space-constrained applications. Maxim Integrated's commitment to quality ensures that this DAS provides a reliable solution for critical data acquisition tasks, with the added assurance of a robust operating temperature range of -40°C to +85°C.

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess