EN
  • EN
  • DE

MAX1799AEUP

Part No MAX1799AEUP
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description CDMA CELLULAR/PCS SYSTEM POWER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Cellular, CDMA
Current - Supply 367µA
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number MAX1799
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209106-MAX1799AEUP
Ultra Librarian 3D Model Ultra Librarian MAX1799AEUP CAD Model

Description

Maxim Integrated MAX1799AEUP Product Overview

The MAX1799AEUP from Maxim Integrated is a high-performance, pulse-width modulated (PWM) step-up DC-DC converter specifically designed to provide a reliable power solution for applications requiring high voltage outputs from low voltage inputs. This versatile component is ideal for powering OLED displays, CCDs, and other devices that need a higher voltage level than what is available from the power supply.

Key Features

  • Adjustable Output Voltage: The MAX1799AEUP offers an adjustable output voltage range from 2.7V to 5.5V, accommodating a variety of design requirements.
  • High Efficiency: With an integrated N-channel power MOSFET and a low quiescent current, this converter achieves high efficiency, reducing power loss and heat generation in your application.
  • Compact Design: Housed in a 20-pin TSSOP package, it minimizes the footprint on your PCB and is suitable for space-constrained applications.
  • Low Noise Operation: The device features soft-start capability and a switching frequency of 1.2MHz, which helps to minimize electromagnetic interference (EMI) and noise.
  • Protection Features: The MAX1799AEUP includes built-in overvoltage protection, undervoltage lockout, and thermal shutdown to safeguard your application from potential damage.

Applications

  • OLED Displays
  • Charge-Pump Power Supplies
  • CCD Bias
  • Portable Equipment
  • Positive High-Voltage Bias Supplies

The MAX1799AEUP is designed to support a wide range of applications that require a step-up voltage conversion. Its high efficiency and low noise operation make it a preferred choice for designers looking to optimize their power management systems. With its robust protection features, the MAX1799AEUP ensures reliability and longevity of your electronic devices.

For detailed information, technical specifications, and application support, visit the Maxim Integrated website or contact their customer support team.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess