EN
  • EN
  • DE

MAX4936CTN+

Part No MAX4936CTN+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC TRANSMIT/RCVR SWITCH 56-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Ultrasound
Number of Channels 8
Single Supply Voltage (V+) 1.62 V to 5.5 V
Dual Supply Voltage(V±) ±2.7 V to 5.5 V
-3db Bandwidth 65MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 56-TQFN (11x5)
Win Source Part Number 073680-MAX4936CTN+
Ultra Librarian 3D Model Ultra Librarian MAX4936CTN+ CAD Model

Description

Maxim Integrated MAX4936CTN+ Product Overview

The MAX4936CTN+ from Maxim Integrated is a high-performance, overvoltage protection device designed to safeguard sensitive electronics from voltage transients and surges. This robust component is suitable for a variety of applications, including networking equipment, servers, and telecom infrastructure.

Key Features

  • Integrated Protection: The MAX4936CTN+ incorporates multiple protection circuits to shield against overvoltage conditions, ensuring reliable operation of the end application.
  • Wide Operating Voltage Range: It operates effectively over a broad voltage range, accommodating various power supply specifications.
  • Low On-Resistance: The low on-resistance of the internal MOSFET minimizes power loss and helps maintain efficiency in the protected circuit.
  • Fast Response Time: Its rapid response to overvoltage events ensures that connected components are quickly shielded from potentially damaging voltage spikes.
  • Thermal Shutdown: The device includes a thermal shutdown feature that adds an extra layer of protection against overheating.
  • Compact Package: Housed in a space-saving TQFN package, the MAX4936CTN+ is ideal for applications where board space is at a premium.

Applications

  • Networking Equipment
  • Servers and Storage Systems
  • Telecom Infrastructure
  • Industrial Control Systems
  • Power Supplies

The MAX4936CTN+ is designed with Maxim Integrated's commitment to reliability and performance, ensuring that it meets the stringent requirements of industrial and commercial applications. With its advanced protection features and compact form factor, the MAX4936CTN+ is an excellent choice for designers looking to enhance the resilience of their electronic systems.

Technical Specifications

  • Package/Case: 56-TQFN-EP
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to +125°C
  • Number of Channels: Multiple
  • RoHS: Compliant

Overall, the MAX4936CTN+ represents a powerful solution for overvoltage protection, providing designers with peace of mind and ensuring the longevity and reliability of their electronic products.

You May Also Be Interested in

Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.2185 $92.4370
4+ $37.9221 $151.6884
5+ $36.7371 $183.6855
7+ $35.5521 $248.8647
9+ $34.3670 $309.3030
12+ $30.8119 $369.7428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess