Maxim Integrated MAX492CPA+ Precision Operational Amplifier
The MAX492CPA+ is a high-precision operational amplifier designed and manufactured by Maxim Integrated, a company known for its innovative and reliable analog and mixed-signal engineering solutions. This operational amplifier stands out due to its low-voltage operation and power-saving features, making it an excellent choice for battery-powered and portable applications where efficiency is paramount.
The MAX492CPA+ operates from a single supply voltage as low as 2.7V and up to 5.5V, while still delivering superb performance. It boasts a low supply current of just 20μA, which is beneficial for extending battery life in portable devices. This op-amp is characterized by a low input bias current of 1pA and a low input offset voltage of 250μV, ensuring high accuracy in signal amplification and conditioning tasks.
With a gain bandwidth product of 200kHz, the MAX492CPA+ can handle a wide range of frequencies, making it versatile for various applications, including sensors, A/D converter buffer amplifiers, and portable instrumentation. Its rail-to-rail output swing allows for maximum dynamic range, which is particularly useful when operating at lower supply voltages.
The MAX492CPA+ comes in an 8-pin DIP package, which is both durable and easy to integrate into a variety of electronic circuits. Its operational temperature range from 0°C to +70°C ensures reliable performance in most environmental conditions.
Key features of the MAX492CPA+ include:
- Single-supply operation from 2.7V to 5.5V
- Low supply current of 20μA
- Low input bias current of 1pA
- Low input offset voltage of 250μV
- Gain bandwidth product of 200kHz
- Rail-to-rail output swing
- 8-pin DIP package for easy integration
- Operational temperature range from 0°C to +70°C
Overall, the Maxim Integrated MAX492CPA+ precision operational amplifier is an ideal choice for engineers and designers looking for a low-power, high-precision component for their next project. Its combination of low-voltage operation, power efficiency, and high accuracy makes it a versatile and valuable addition to a wide range of electronic systems.