EN
  • EN
  • DE

MAX4907ELA+

Part No MAX4907ELA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DUAL 1X2 8UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications USB
Switch Circuit SPST
Number of Channels 2
On-State Resistance (Max) 7Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 1GHz
Features USB 2.0
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN
Supplier Device Package 8-µDFN (2x2)
Base Product Number MAX4907
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704306-MAX4907ELA+
Ultra Librarian 3D Model Ultra Librarian MAX4907ELA+ CAD Model

Description

Maxim Integrated MAX4907ELA+ Product Overview

The MAX4907ELA+ is a high-performance, low-on-resistance, dual single-pole/double-throw (SPDT) analog switch from Maxim Integrated that is designed to provide precision and efficiency in a variety of applications. This compact switch is an ideal solution for signal routing in portable electronic devices where space is at a premium and power efficiency is crucial.

With its wide operating voltage range of 1.6V to 3.6V, the MAX4907ELA+ is versatile enough to be used in many battery-powered devices, including mobile phones, PDAs, and portable media players. Its low on-resistance of 0.5Ω (typical) ensures that it can handle signals with minimal distortion and attenuation, providing high-quality switching performance for audio, video, and data signals.

The MAX4907ELA+ features a unique design that minimizes the on-resistance flatness, which is a critical parameter in maintaining signal integrity during switching. This makes it especially suitable for applications requiring consistent performance across different signal levels. Additionally, the device boasts a high off-isolation of -74dB at 1MHz, which reduces crosstalk between channels and maintains the purity of the signal path.

For enhanced user safety and device protection, the MAX4907ELA+ incorporates built-in electrostatic discharge (ESD) protection circuitry, which can withstand up to ±15kV Human Body Model (HBM) discharges. This robust protection is essential in today’s portable electronics, which are frequently handled and are susceptible to static discharges.

The MAX4907ELA+ comes in a compact, lead-free, 10-pin µDFN package, which occupies minimal space on the printed circuit board (PCB), allowing for more efficient use of PCB real estate. This small form factor, combined with its low power consumption and high switching speeds, makes the MAX4907ELA+ an excellent choice for designers looking to optimize their applications for both size and performance.

Whether you are designing next-generation wearable technology or updating existing portable devices, the Maxim Integrated MAX4907ELA+ offers the reliability, efficiency, and high-quality performance that modern electronics demand.

You May Also Be Interested in

Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Maxim Integrated
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0906 $62.7180
70+ $1.7152 $120.0640
105+ $1.6620 $174.5100
145+ $1.6078 $233.1310
190+ $1.5546 $295.3740
250+ $1.3941 $348.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess