EN
  • EN
  • DE

MAX4885AEETI+

Part No MAX4885AEETI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Switch/Analog Multiplexer Single 2:1 28-Pin TQFN EP / IC MULTIPLEXER 2X1 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Video
Switch Circuit SPDT
Number of Channels 1
On-State Resistance (Maximum) 8 Ohm
Operating Supply Voltage 4.5 V ~ 5.5 V
Features RGB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (4x4)
Win Source Part Number 786392-MAX4885AEETI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4885A
Introduction Date September 01, 2009
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4885AEETI+ CAD Model

Description

Maxim Integrated's MAX4885AEETI+ DisplayPort Multiplexer

Maxim Integrated's MAX4885AEETI+ is a cutting-edge solution designed for the latest high-resolution video applications. This high-performance DisplayPort (DP) 2:1 multiplexer is ideal for managing video signals in computing and consumer electronics where multiple DP inputs need to be switched to a single output. Its compact and efficient design is encapsulated in a 28-pin TQFN package, ensuring a minimal footprint on the PCB.

The MAX4885AEETI+ supports a wide range of DisplayPort configurations, including both DP 1.1 and the newer DP 1.2 standards, making it versatile for various display applications. With the ability to handle high-bandwidth digital content protection (HDCP), this device ensures secure transmission of protected content, which is crucial for compliance with modern digital content standards.

One of the key features of the MAX4885AEETI+ is its low on-capacitance (CON) and low on-resistance (RON), which translates to high signal integrity and minimal attenuation, ensuring that high-resolution video signals are delivered with optimal quality. This is particularly important for applications that require the transmission of 4K and higher resolutions.

The device operates over a wide temperature range, from -40°C to +85°C, making it suitable for various environments and ensuring reliable performance under different operating conditions. Additionally, the MAX4885AEETI+ is equipped with an I²C interface, which allows for easy control and configuration of the multiplexer through a microcontroller or processor.

With its low power consumption and advanced power-saving features, the MAX4885AEETI+ is not only powerful but also energy-efficient, which is increasingly important in today's green-conscious market. The device's built-in automatic power-down functionality further conserves power when the multiplexer is not actively switching signals.

In summary, the MAX4885AEETI+ from Maxim Integrated is a robust and reliable choice for designers looking to incorporate a high-quality DisplayPort multiplexer into their video applications. Its combination of performance, efficiency, and versatility makes it a top contender in its class.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0000 $54.0000
21+ $4.9231 $103.3851
32+ $4.7693 $152.6176
44+ $4.6154 $203.0776
57+ $4.4616 $254.3112
75+ $4.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess