EN
  • EN
  • DE

MC74HC161ADTR2G

Part No MC74HC161ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description Presettable Counters | IC COUNTER 4BIT PRESET 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 167MHz
Trigger Type Positive Edge
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74HC161
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1219408-MC74HC161ADTR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74HC161ADTR2G CAD Model

Description

ON Semiconductor MC74HC161ADTR2G

The ON Semiconductor MC74HC161ADTR2G is a high-performance, integrated circuit that belongs to the 74HC family of digital electronics. It is a synchronous binary counter, specifically designed to facilitate precision counting applications in a wide range of electronic devices. This IC is an essential component used in data processing, automation systems, and various timing mechanisms within complex circuitry.

The MC74HC161ADTR2G is a 4-bit binary counter which operates on the principle of synchronous counting, ensuring that the output transitions occur simultaneously in response to a clock signal. This synchronous operation is crucial for maintaining count integrity in high-speed applications, where asynchronous counters may fail to offer the necessary precision.

Constructed with advanced high-speed CMOS technology, the MC74HC161ADTR2G offers a robust combination of speed and low power consumption. It is capable of handling clock frequencies up to the megahertz range while maintaining a low power profile, making it suitable for battery-operated devices or power-sensitive applications.

This IC features a clear function that resets the counter to zero when activated, and a preset enable function that allows the counter to be set to a predetermined value. Additionally, it has a carry output that facilitates cascading multiple counters for extended count ranges. The counter increments on the rising edge of the clock pulse, providing a predictable and stable counting operation.

ON Semiconductor's MC74HC161ADTR2G comes in a TSSOP-16 package, which is a space-saving option for PCB design, offering a high density of I/O connections while minimizing the footprint on the board. This package type is ideal for automated assembly processes and is widely used in commercial and industrial applications.

With its high reliability and versatile counting features, the MC74HC161ADTR2G is an excellent choice for designers looking for a counter IC that can meet the demands of complex digital systems while ensuring consistent performance and efficiency.

Whether used in digital clocks, counters, frequency dividers, or other sequential logic applications, the ON Semiconductor MC74HC161ADTR2G stands out as a sophisticated and reliable component that upholds the quality and innovation synonymous with ON Semiconductor's products.

You May Also Be Interested in

Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2580 $50.3100
475+ $0.2117 $100.5575
735+ $0.2051 $150.7485
1,010+ $0.1985 $200.4850
1,305+ $0.1919 $250.4295
1,745+ $0.1720 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess