Product Overview: Texas Instruments 74AC11373DBR
The Texas Instruments 74AC11373DBR is a high-performance integrated circuit that belongs to the 74AC series, known for its advanced CMOS logic technology. This particular device is designed to deliver exceptional speed and reliability for a wide range of digital applications. The 74AC11373DBR is an octal transparent D-type latch with 3-state outputs, making it an ideal choice for temporary data storage, buffer registers, and latch-based memory operations.
Featuring a robust design, the 74AC11373DBR operates with a supply voltage ranging from 2V to 6V, which allows for flexible integration into different system voltages. This versatility makes the product suitable for interfacing with both 5V and 3.3V logic levels, ensuring compatibility with a broad range of digital systems.
Key Features:
- Logic Type: Octal D-Type Latch
- Output Type: 3-State
- Number of Channels: 8
- Supply Voltage Range: 2V to 6V
- Operating Temperature Range: -40°C to +85°C
- Packaging: Supplied in a 20-pin SSOP (Shrink Small Outline Package)
- RoHS: Compliant with the Restriction of Hazardous Substances directive
The device is characterized for operation from -40°C to +85°C, ensuring reliable performance in a variety of environmental conditions. Its 20-pin SSOP packaging is designed for space-saving considerations, providing a compact solution without compromising on functionality.
The 74AC11373DBR's transparent latches allow data to flow from the inputs to the outputs when the latch-enable (LE) input is high, and latch data when LE is low. The 3-state outputs, which can be placed in a high-impedance state, facilitate bus-oriented applications by allowing multiple outputs to connect to a common bus line without conflict.
As a product of Texas Instruments, a leader in semiconductor solutions, the 74AC11373DBR is manufactured with high-quality standards. It is suitable for use in a variety of digital systems, including computers, communication devices, and embedded systems, where temporary data storage or data synchronization is required.
For engineers and designers looking for a reliable and efficient octal latch with 3-state outputs, the Texas Instruments 74AC11373DBR presents an excellent option that combines performance, flexibility, and quality.