The LMX2595RHAT from Texas Instruments is a high-performance, wideband frequency synthesizer capable of generating frequencies from 10 MHz to 15 GHz without the need for external frequency doublers. This makes it an ideal solution for applications such as wireless infrastructure, radar, test and measurement equipment, and satellite communication systems.
Key Features
- Frequency Range: 10 MHz to 15 GHz, enabling a wide variety of uses in different applications.
- Low Phase Noise: Excellent phase noise performance, which is critical for high-performance wireless systems.
- Integrated VCOs: Comes with multiple integrated wideband voltage-controlled oscillators (VCOs), reducing the need for external components.
- Programmable Output Power: Output power can be programmed to meet specific system requirements.
- High Output Power: Capable of delivering high output power across its frequency range.
- Multiplexer (MUX) Out: Features a MUX output for additional flexibility in signal generation.
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>DD)
3.3 V to 5.5 V
Frequency Range
10 MHz to 15 GHz
Phase Noise
-226 dBc/Hz at 1 MHz offset (10 GHz carrier)
Output Power
Up to +15 dBm
Package
40-WQFN
With its robust design and advanced features, the LMX2595RHAT is a versatile component that delivers precise and reliable performance. Texas Instruments' commitment to quality ensures that this synthesizer will meet the stringent requirements of even the most demanding applications.