EN
  • EN
  • DE

ATM90E32AS-AU-R

Part No ATM90E32AS-AU-R
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC ENERGY METER 1.8V/3V 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Input Impedance 50kOhm, 80kOhm, 120kOhm
Measurement Error 0.5%
Voltage - I/O High 3.2V, 5.5V
Voltage - I/O Low 0.4V, 0.8V
Current - Supply 13mA
Supply Voltage (V) 2.8V ~ 3.6V
Meter Type 3 Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Part Number Series ATM90E32AS
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811956-ATM90E32AS-AU-R
Ultra Librarian 3D Model Ultra Librarian ATM90E32AS-AU-R CAD Model

Description

Microchip Technology's ATM90E32AS-AU-R Energy Metering IC

The ATM90E32AS-AU-R from Microchip Technology is a high-performance energy metering device that provides solutions for a wide range of applications, including smart plugs, industrial meters, and energy monitoring systems. This integrated circuit is designed to deliver precise measurements for both active and reactive energy consumption, ensuring accurate billing and efficient energy management.

The ATM90E32AS-AU-R is packed with features that make it an ideal choice for developers and manufacturers of energy metering systems. It supports a variety of voltage and current sensors, including shunt resistors, current transformers, and Rogowski coils, providing versatility in system design. The device is capable of measuring voltage, current, power, power factor, frequency, and energy usage with high accuracy, thanks to its 0.1% measurement error over a wide dynamic range.

With its integrated anti-tampering features, the ATM90E32AS-AU-R ensures the integrity of the metering data, which is crucial for applications where security and reliability are paramount. This IC also features a multi-rate, dual-channel ADC for independent measurement of two power lines, enhancing its application scope in multi-phase systems.

The ATM90E32AS-AU-R is designed with communication in mind, featuring an SPI interface for easy connection to microcontrollers or processors. This enables seamless integration into existing systems and facilitates the transmission of metering data for analysis or remote monitoring.

For ease of development, Microchip Technology offers comprehensive support and resources, including application notes, reference designs, and software libraries. This ensures that integrating the ATM90E32AS-AU-R into your product can be done with confidence and efficiency.

Whether you're developing smart energy solutions for residential, commercial, or industrial applications, the ATM90E32AS-AU-R offers the accuracy, security, and flexibility needed to meet the demands of modern energy metering challenges.

You May Also Be Interested in

Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $19.0602
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.1733
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1039 $54.9351
20+ $5.0083 $100.1660
31+ $4.8518 $150.4058
43+ $4.6953 $201.8979
56+ $4.5388 $254.1728
74+ $4.0693 $301.1282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,080 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess