EN
  • EN
  • DE
  • IT

AD8214WYRMZ-RL

Part No AD8214WYRMZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SHUNT COMP OUT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Current Monitor Regulator High-Side 1mA 8-MSOP
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name AD8214
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD8214WYRMZ-RLDKR, AD8214WYRMZ-RL-ND, AD8214WYRMZ-RLCT, AD8214WYRMZ-RLTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859718-AD8214WYRMZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8214WYRMZ-RL CAD Model

Description

Analog Devices Inc. AD8214WYRMZ-RL High Speed Current Sense Amplifier

The AD8214WYRMZ-RL from Analog Devices Inc. is a high-performance, high-speed current sense amplifier that is designed to provide precise and reliable current monitoring in a variety of applications. This current sense amplifier is an ideal choice for power management systems where accuracy and speed are critical, such as in motor control, overcurrent protection, and power supply monitoring.

Encased in a compact MSOP-8 package, the AD8214WYRMZ-RL offers a wide input common-mode voltage range, from -2V to +65V, enabling it to handle large swings in voltage levels typically found in industrial environments. This feature ensures that the device can operate effectively in systems with high-side and low-side current sensing configurations.

With a bandwidth of 450 kHz, the AD8214WYRMZ-RL is capable of tracking rapid changes in current flow, making it suitable for high-speed applications. Additionally, its fast response time allows for quick detection of overcurrent conditions, helping to protect critical system components from damage.

The device also features a fixed gain of 20 V/V, which simplifies the design process by eliminating the need for external gain-setting components. This fixed gain, combined with a maximum quiescent current of 1.5 mA, enhances the overall efficiency of the system by reducing power consumption.

The AD8214WYRMZ-RL is designed with robustness in mind, offering excellent performance over a wide temperature range of -40°C to +125°C. This ensures that the device can withstand the harsh conditions often encountered in industrial and automotive applications.

For those looking to implement the AD8214WYRMZ-RL into their designs, Analog Devices Inc. provides comprehensive technical support, including detailed datasheets, application notes, and reference designs. This support helps designers to minimize development time and accelerate time-to-market for their products.

Overall, the AD8214WYRMZ-RL is a versatile and reliable solution for current sensing applications where high accuracy and fast response are paramount. Its robust design and support from Analog Devices Inc. make it a trusted choice for engineers and designers across various industries.

You May Also Be Interested in

STMicroelectronics
THREE TERMINAL ADJUSTABLE CURRENT SOURCES
Lowest to $0.8671
Texas Instruments
IC CURRENT GAUGE PREC 8VSSOP
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP
Lowest to $3.8293
Maxim Integrated
Lowest to $6.2400
Texas Instruments
IC CURRENT MONITOR 3.5% 14SOIC
Lowest to $5.5298
Maxim Integrated
Lowest to $27.1721
Rochester Electronics
AC MOTOR CONTROLLER, PDSO16
Need more? Email Us
Zetex Semiconductors
HIGH-SIDE CURRENT MONITOR
Lowest to $0.4153
Maxim Integrated
Lowest to $12.1912

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2866 $68.5980
70+ $1.8762 $131.3340
110+ $1.8176 $199.9360
150+ $1.7590 $263.8500
195+ $1.7003 $331.5585
255+ $1.5244 $388.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,544 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess