EN
  • EN
  • DE

MAX4794E-TT

Part No MAX4794E-TT
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC SWITCH 1X1 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Purpose Current Limiting
Voltage - Input 2.3 V to 5.5 V
Output Current 300mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-TDFN-EP (3x3)
Win Source Part Number 044208-MAX4794E-TT
Ultra Librarian 3D Model Ultra Librarian MAX4794E-TT CAD Model

Description

Introducing the MAX4794E-TT from Maxim Integrated

The MAX4794E-TT is a high-performance, low-voltage, single-channel analog switch from the renowned semiconductor manufacturer, Maxim Integrated. This versatile component is designed to deliver efficient switching capabilities with a focus on space-saving and power conservation, making it an ideal choice for a wide range of applications, including signal routing, data acquisition systems, and communication devices.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-resistance (RON) of typically 0.5 ohms, which minimizes signal distortion and power loss, ensuring high-quality signal integrity and improved overall performance.
  • Single Supply Operation: Engineered for simplicity, the MAX4794E-TT operates from a single supply voltage ranging from +1.6V to +3.6V, accommodating a variety of low-voltage applications.
  • High Current Handling: With the capability to handle continuous current up to 300mA, this switch is suitable for applications that demand robust current support without sacrificing performance.
  • Low Power Consumption: Maxim Integrated has designed this switch with energy efficiency in mind, featuring a low quiescent current that makes it an excellent choice for battery-powered and portable devices.
  • ESD Protection: The MAX4794E-TT comes with enhanced electrostatic discharge (ESD) protection, capable of withstanding up to ±15kV Human Body Model (HBM) events, safeguarding the device in harsh environments.

Applications

The MAX4794E-TT is adept at serving a multitude of applications, from consumer electronics to industrial control systems. Its high-performance characteristics make it suitable for audio and video signal routing, sample-and-hold circuits, and low-voltage data acquisition systems. It is also commonly used in portable instrumentation due to its low power requirements and compact form factor.

Package and Reliability

Available in a tiny 6-pin SOT23 package, the MAX4794E-TT is designed for space-constrained applications without compromising on reliability or functionality. Maxim Integrated ensures that each device meets stringent quality standards, providing designers with a reliable and efficient switching solution.

With the MAX4794E-TT, Maxim Integrated continues to reinforce its commitment to delivering high-quality, innovative products that meet the evolving needs of technology and design engineers across various industries.

You May Also Be Interested in

Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5664 $59.0272
55+ $2.1067 $115.8685
85+ $2.0409 $173.4765
117+ $1.9751 $231.0867
152+ $1.9092 $290.1984
203+ $1.7117 $347.4751
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess