EN
  • EN
  • DE

MHSL15040

Part No MHSL15040
Manufacturer ABB Embedded Power
Catalog Thermal - Heat Sinks
Description HEATSINK 2.30L X1.4"H EXTRUSION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Thermal - Heat Sinks
Mfr ABB Embedded Power
Package Bulk
Product Status Obsolete
Type Board Level
Attachment Method Bolt On
Shape Rectangular, Fins
Length 2.390" (60.71mm)
Width 2.280" (57.91mm)
Fin Height 1.400" (35.56mm)
Material Aluminum
Material Finish Black Anodized
Standard Package 40 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.5100
Win Source Part Number 933963-MHSL15040
Ultra Librarian 3D Model Ultra Librarian MHSL15040 CAD Model

Description

The 933963-MHSL15040 is a board level heat sink for fans and thermal management applications. It is made of aluminum and has a rectangular shape with fins. Please note that this product is now obsolete.

  • Material: Aluminum
  • Shape: Rectangular with fins
  • Length: 2.390" (60.71mm)
  • Width: 2.280" (57.91mm)
  • Fin Height: 1.400" (35.56mm)
  • Attachment: Bolt-on attachment
  • Package: Bulk package of 40 pcs
  • Finish: Black anodized
  • MSL Level: Not applicable
  • REACH Status: REACH unaffected
  • Product Status: Obsolete

You May Also Be Interested in

Advanced Thermal Solutions Inc.
HEATSINK 57.9X60.96X11.43MM
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 35X35X35MM L-TAB
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 57.9X60.96X11.43MM
Need more? Email Us
TE Connectivity
HS 21MM ASSY ULTEM CL / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 35X35X35MM R-TAB T412 / Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 57.9X60.96X11.43MM
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 25MM X 25MM X 9.5MM / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 54X54X25MM XCUT T412
Need more? Email Us
Wakefield-Vette
THERM PAD 18MMX12.7MM GRAY / Thermal Pad Gray 18.00mm x 12.70mm Rectangular
Lowest to $1.7082

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess