EN
  • EN
  • DE

MAX4766CETA+TG47

Part No MAX4766CETA+TG47
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description INTEGRATED CIRCUIT / Switch IC Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Base Product Number MAX476
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 704195-MAX4766CETA+TG47
Ultra Librarian 3D Model Ultra Librarian MAX4766CETA+TG47 CAD Model

Description

Maxim Integrated MAX4766CETA+TG47 Analog Switch

The Maxim Integrated MAX4766CETA+TG47 is a high-performance, single-pole/double-throw (SPDT) analog switch that offers precision switching capabilities for a wide range of applications. This component is designed to operate with a single supply voltage ranging from +1.6V to +3.6V, making it ideal for portable and low-voltage systems. The MAX4766CETA+TG47 is particularly well-suited for use in audio signal routing, battery-powered devices, sample-and-hold circuits, and communication systems.

One of the standout features of the MAX4766CETA+TG47 is its low on-resistance (RON), which typically stands at 0.6Ω. This low resistance ensures minimal signal distortion and power loss, thereby preserving signal integrity and improving overall performance. Additionally, the device boasts a high off-isolation of -75dB at 1MHz and a crosstalk of -85dB at 1MHz, which are critical parameters for applications that require high signal purity and minimal interference between channels.

The MAX4766CETA+TG47 is also equipped with a fast switching speed, with a turn-on time of typically 20ns and a turn-off time of typically 10ns. This rapid switching capability is essential for applications where timing is critical, such as in high-speed data acquisition systems.

For enhanced durability and reliability, the MAX4766CETA+TG47 features an extended temperature range of -40°C to +85°C, allowing it to operate effectively in a variety of environmental conditions. Its small 8-pin TDFN package (3mm x 3mm) is optimized for space-constrained applications, providing a compact solution without compromising on performance.

Maxim Integrated's commitment to quality is evident in the MAX4766CETA+TG47, with built-in electrostatic discharge (ESD) protection exceeding 2kV Human Body Model (HBM) on all pins. This robust protection ensures the longevity of the device even in the most demanding applications.

In summary, the Maxim Integrated MAX4766CETA+TG47 analog switch is a high-quality, versatile component that offers excellent performance for a myriad of electronic designs. Its low on-resistance, high isolation, and fast switching speeds make it a top choice for engineers seeking a reliable and efficient switching solution.

You May Also Be Interested in

Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8750 $58.1250
37+ $3.1797 $117.6489
57+ $3.0804 $175.5828
78+ $2.9811 $232.5258
101+ $2.8817 $291.0517
135+ $2.5837 $348.7995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess