EN
  • EN
  • DE

MAX4762EBC+T

Part No MAX4762EBC+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH DUAL SPDT 12UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Strip
Status Active
Applications Audio
Switch Circuit SPDT
Number of Channels 2
Max On Resistance 850 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
-3db Bandwidth 27MHz
Features Break-Before-Make, Clickless
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-UCSP
Win Source Part Number 073642-MAX4762EBC+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4762EBC+T CAD Model

Description

Product Overview: MAX4762EBC+T from Maxim Integrated

The MAX4762EBC+T is a high-performance analog switch IC designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular switch is part of a series that offers low on-resistance and low voltage operation, making it an ideal choice for a variety of applications where efficient signal routing is required.

Key Features

  • Low On-Resistance: The MAX4762EBC+T boasts an exceptionally low on-resistance, typically just 0.6 ohms, which minimizes signal distortion and ensures that signals are passed through the switch with high fidelity.
  • Single-Supply Operation: This analog switch operates from a single supply voltage ranging from +1.6V to +3.6V, making it suitable for portable and low-voltage applications.
  • Multiple Switch Configurations: The device offers a versatile configuration that includes dual single-pole/double-throw (SPDT) switches, allowing for flexible signal routing options within electronic circuits.
  • High Current Handling: It is capable of handling continuous current up to 300mA, which is sufficient for many signal-switching applications.
  • Low Power Consumption: The MAX4762EBC+T is designed for low power consumption, which is critical for battery-powered devices, helping to extend their operational lifespan.
  • ESD Protection: The device features built-in electrostatic discharge (ESD) protection, which safeguards the IC against the damaging effects of static electricity.

Applications

The MAX4762EBC+T is well-suited for a wide range of applications, including but not limited to:

  • Audio and video signal routing
  • Cellular phones
  • PDAs and handheld devices
  • Portable battery-powered equipment
  • Communication systems

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX4762EBC+T is no exception, undergoing rigorous testing to ensure it performs to specifications across a wide range of temperatures and conditions. With Maxim's reputation for excellence, users can be confident in the consistent performance and durability of this analog switch.

You May Also Be Interested in

Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess