EN
  • EN
  • DE

MAX475CSD+T

Part No MAX475CSD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704185-MAX475CSD+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX475CSD+T CAD Model

Description

Product Overview: Maxim Integrated MAX475CSD+T

The MAX475CSD+T from Maxim Integrated is a high-performance, low-power, quad operational amplifier that is designed to offer a blend of features suitable for a wide range of applications. This device is particularly well-suited for battery-powered applications, portable devices, and any other systems where power efficiency is a critical concern.

Key Features

  • Low Power Consumption: The MAX475CSD+T is engineered to operate with minimal power draw, making it ideal for portable and battery-operated devices where extending battery life is essential.
  • High Output Drive: Despite its low power usage, this op-amp is capable of delivering a robust output drive, providing the power needed for a variety of tasks without sacrificing efficiency.
  • Wide Supply Voltage Range: It can operate over a broad supply voltage range, accommodating various application requirements and ensuring flexibility in system design.
  • Stable Operation: The device is designed for stability and reliability, ensuring consistent performance across a range of conditions.
  • Low Input Bias Current: Its low input bias current reduces errors in applications requiring high-impedance inputs, making it suitable for precision tasks.

Applications

The MAX475CSD+T is versatile enough to fit into a multitude of applications, including:

  • Portable Instrumentation
  • Active Filters
  • Data Acquisition Systems
  • Battery-Powered Equipment
  • Audio Electronics
  • Signal Conditioning

Package and Quality

This operational amplifier is offered in a compact SO package, which is conducive to space-constrained applications. Additionally, the MAX475CSD+T is available in tape and reel form, denoted by the "+T," making it suitable for automated assembly processes. Maxim Integrated ensures high-quality standards, and the MAX475CSD+T is no exception, offering reliability and performance for professional-grade electronics.

In summary, the Maxim Integrated MAX475CSD+T operational amplifier is a versatile, efficient, and reliable component that can be integrated into a wide array of electronic systems. Its combination of low power consumption, high output drive, and stability makes it an excellent choice for designers who require a balance between power efficiency and performance.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5455 $53.1825
35+ $2.9091 $101.8185
54+ $2.8182 $152.1828
74+ $2.7273 $201.8202
95+ $2.6364 $250.4580
127+ $2.3637 $300.1899
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess