EN
  • EN
  • DE

MAXX4257ESA+T

Part No MAXX4257ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707733-MAXX4257ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAXX4257ESA+T CAD Model

Description

Maxim Integrated MAXX4257ESA+T Precision Amplifier

The MAXX4257ESA+T from Maxim Integrated is a high-performance, low-noise, precision operational amplifier designed to address a wide range of applications requiring high accuracy and stability. This amplifier is part of Maxim's commitment to providing innovative analog solutions with superior performance.

The MAXX4257ESA+T features a low offset voltage of just 25 µV and a low drift over temperature, ensuring consistent performance over a wide range of operating conditions. With a gain bandwidth product of 10MHz and a slew rate of 10V/µs, this op-amp is capable of handling high-speed signals without significant distortion, making it ideal for precision filtering, data acquisition systems, and high-end audio applications.

This precision amplifier operates from a single supply voltage ranging from 2.85V to 5.5V or dual supplies of ±1.425V to ±2.75V. This flexibility allows it to be used in both portable battery-powered devices and line-powered applications. The MAXX4257ESA+T also features a low supply current of just 1.2mA, which is critical for power-sensitive designs.

Maxim Integrated's MAXX4257ESA+T comes in an 8-pin NSOIC package, which is suitable for space-constrained applications. Additionally, it is specified for the extended industrial temperature range of -40°C to +85°C, ensuring reliable operation in harsh environments.

With its excellent noise performance of 8nV/√Hz at 1kHz, the MAXX4257ESA+T is an excellent choice for applications that require low noise, such as sensor amplifiers and precision instrumentation. Its rail-to-rail output stage ensures maximum dynamic range, which is particularly useful in single-supply operations.

Overall, the MAXX4257ESA+T is a versatile and reliable component that offers the precision and stability required for critical applications. Whether it's for professional audio equipment, medical devices, or industrial control systems, this precision amplifier from Maxim Integrated is engineered to deliver top-notch performance where it matters most.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2490
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $25.0254
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess