ON Semiconductor MC14584BFELG - Hex Schmitt Trigger
The MC14584BFELG is a versatile hex Schmitt trigger component designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This integrated circuit (IC) is specifically engineered to enhance the performance and reliability of digital systems by providing six independent Schmitt trigger circuits in a single package.
Key Features
- Logic Type: Schmitt Trigger
- Number of Circuits: 6
- Output Type: Standard
- Voltage - Supply: 3V ~ 18V
- Current - Output High, Low: 5.2mA, 5.2mA
- Operating Temperature: -55°C ~ 125°C
- Mounting Type: Surface Mount
- Package / Case: SOEIAJ-14
- Packaging: Tape & Reel (TR)
Product Description
The MC14584BFELG IC from ON Semiconductor is a high-performance solution for signal conditioning in digital applications. Each of the six Schmitt triggers in the IC has a unique hysteresis characteristic that makes it an ideal choice for transforming noisy inputs into clean digital signals. The device is capable of operating over a wide supply voltage range from 3V to 18V, which makes it suitable for various applications across different voltage levels.
With its capability to handle output current of 5.2mA for both high and low states, the MC14584BFELG is well-suited for driving loads with moderate power requirements. The operating temperature range of -55°C to 125°C ensures that the device can perform reliably in extreme environmental conditions, making it perfect for industrial, automotive, and aerospace applications.
The surface mount SOEIAJ-14 package allows for efficient PCB space utilization, and the availability of the product in Tape & Reel packaging facilitates automated assembly processes, thereby reducing production costs and improving manufacturing throughput.
Overall, the MC14584BFELG by ON Semiconductor is a robust and reliable choice for designers looking to implement Schmitt triggers in their digital circuit designs, providing noise immunity, stable operation, and versatility in a compact footprint.