EN
  • EN
  • DE

MAX11871EVM+T

Part No MAX11871EVM+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701027-MAX11871EVM+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX11871EVM+T CAD Model

Description

The MAX11871EVM+T from Maxim Integrated is a comprehensive evaluation kit designed to demonstrate the capabilities of the MAX11871 touchscreen controller. This high-performance product is engineered to provide a flexible and efficient platform for testing and developing projects involving capacitive touch technology.

Key Features

  • High Sensitivity: The MAX11871EVM+T boasts high sensitivity, enabling it to detect and process touch inputs with remarkable precision. This makes it ideal for applications requiring fine touch resolution.
  • Multi-Touch Support: The evaluation kit supports multi-touch functionality, allowing multiple touch points to be detected and tracked simultaneously. This feature is crucial for modern touch interfaces that rely on gestures and multi-finger input.
  • Robust Noise Immunity: With built-in noise immunity, the MAX11871EVM+T can operate effectively in environments with high electromagnetic interference, ensuring consistent touch performance.
  • Flexible Configuration: Users can configure the MAX11871EVM+T to match specific application needs, making it a versatile tool for a wide range of touch-based projects.
  • Easy to Use: The evaluation kit is designed with user-friendliness in mind, featuring an intuitive interface and comprehensive documentation to assist in setup and use.

Applications

The MAX11871EVM+T is suitable for a variety of applications that utilize touch-screen interfaces, including smartphones, tablets, industrial controls, and automotive infotainment systems.

Technical Specifications

The evaluation kit includes the MAX11871 touchscreen controller, which integrates a 12-bit SAR ADC and supports a wide operating temperature range. It is compatible with both self-capacitance and mutual capacitance sensors, providing designers with the flexibility to choose the appropriate sensing method for their specific application.

Package Contents

The MAX11871EVM+T evaluation kit includes the evaluation module, necessary cables, and documentation to get started. Software tools and drivers are also provided to facilitate testing and development.

About Maxim Integrated

Maxim Integrated is a renowned manufacturer of analog and mixed-signal products. They focus on developing innovative and high-quality integrated circuits that are integral to various electronic devices and systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess