EN
  • EN
  • DE

LA8633V

Part No LA8633V
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74717-LA8633V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA8633V CAD Model

Description

The LA8633V from ON Semiconductor is a cutting-edge voltage regulator integrated circuit designed to deliver high efficiency and stability. This product is part of ON Semiconductor's extensive portfolio of power management devices, known for their reliability and performance in various applications.

With its compact SOT-23 package, the LA8633V is an ideal solution for space-constrained applications, offering a small footprint without compromising on functionality. The device is engineered to provide a fixed output voltage with high accuracy, which is essential for sensitive electronic equipment requiring consistent power delivery.

Key Features

  • Fixed Output Voltage: The LA8633V offers a stable output voltage, making it suitable for applications that demand a constant voltage level.
  • High Efficiency: This voltage regulator is designed to operate with high efficiency, which translates to lower energy consumption and reduced heat generation.
  • Low Dropout: The low dropout feature of the LA8633V ensures optimal performance even when the input voltage is very close to the output voltage, which is crucial for battery-operated devices.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, contributing to the overall longevity and reliability of the product.
  • Current Limiting: The current limiting function prevents damage from overcurrent conditions, enhancing the safety of the device and the system it powers.

Applications

The versatility of the LA8633V makes it suitable for a wide range of applications. It is particularly well-suited for portable devices, where power efficiency and space are at a premium. This includes smartphones, tablets, and other personal electronics. Additionally, it can be used in home automation systems, IoT devices, and other low-power applications that require a reliable and consistent power source.

ON Semiconductor's commitment to quality ensures that the LA8633V meets the stringent requirements of modern electronic devices. Whether for consumer, industrial, or automotive applications, the LA8633V stands out as a robust and dependable choice for voltage regulation needs.

You May Also Be Interested in

Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
Leshan Radio
Switching diode
Lowest to $0.0092
Texas Instruments
Lowest to $10.3783
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Lite-On Inc.
Lowest to $6.0684
STMicroelectronics
Lowest to $3.1721

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6373 $57.8238
15+ $7.9083 $118.6245
23+ $7.6611 $176.2053
32+ $7.4139 $237.2448
41+ $7.1668 $293.8388
54+ $6.4253 $346.9662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess