EN
  • EN
  • DE
  • IT

MC10E167FNG

Part No MC10E167FNG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Multiplexer/Register 1-Element ECL 12-IN 28-Pin PLCC Tube / IC MUX-REG 6BIT 2:1 ECL 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10E
Packaging Tube
Part Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Operating Supply Voltage ±4.2 V ~ 5.7 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 787653-MC10E167FNG
Popularity Medium
Supply and Demand Status Limited
Family Name MC10E167
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC10E167FNG CAD Model

Description

ON Semiconductor MC10E167FNG: A High-Performance 6-Bit D-Type Register

The MC10E167FNG is a cutting-edge integrated circuit designed by ON Semiconductor, renowned for their innovation in high-performance energy-efficient electronics. This component is a 6-bit D-type register that is part of the 10E series, fabricated with a high-speed silicon-gate process, and comes in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which is ideal for surface-mounted technology applications.

With its differential ECL (Emitter Coupled Logic) inputs, the MC10E167FNG provides exceptional performance that is particularly well-suited for high-speed computing and data processing applications. This register operates with a fast setup time and a clock-to-output time that ensures quick data transfer and processing, making it an excellent choice for systems that require high-speed and reliable data handling capabilities.

The device features a fully synchronous design, with all outputs updating on the falling edge of the clock signal. This synchronization ensures data integrity and minimizes timing errors in high-speed digital systems. The MC10E167FNG also includes a Master Reset input, which clears all registers to a low state when activated, providing a convenient way to reset the system during operation or initialization.

Furthermore, the MC10E167FNG is designed to be compatible with MECL 10K and 100K logic levels, offering designers flexibility and ease of integration into existing systems. The device's power consumption is optimized for energy efficiency, which is critical in today's eco-conscious electronics industry.

For engineers and designers looking for a robust and reliable 6-bit register that can handle high-speed data operations, the MC10E167FNG from ON Semiconductor is an excellent choice. It combines the speed and precision required for advanced digital systems with the quality and reliability that ON Semiconductor products are known for.

Whether it's for telecommunications, computing, or complex data processing, the MC10E167FNG provides the performance and features necessary to meet the demands of modern high-speed digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-DHVQFN
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.9780
Nexperia USA Inc.
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $0.7719
ON Semiconductor
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Diodes Incorporated
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.8543

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess