EN
  • EN
  • DE
  • IT

MAX1786EUI

Part No MAX1786EUI
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702198-MAX1786EUI
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1786EUI CAD Model

Description

The MAX1786EUI is a sophisticated battery management integrated circuit (IC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This IC is specifically tailored for advanced battery pack applications, providing comprehensive solutions for power management and battery protection.

Key Features

  • High-Accuracy Voltage Monitoring: The MAX1786EUI is capable of monitoring several cells with high precision, ensuring the battery operates within its safe voltage range and prolonging its lifespan.
  • Temperature Monitoring: Integrated temperature monitoring allows for safeguarding the battery against extreme temperature conditions, which can be detrimental to battery health and user safety.
  • Charge and Discharge Control: This IC facilitates controlled charging and discharging processes, optimizing the battery's performance and efficiency.
  • Communication Interface: It features a communication interface, which allows for data exchange with the host system, providing critical information about battery status and health.
  • Compact Form Factor: The MAX1786EUI comes in a small, space-efficient TSSOP package that is suitable for compact battery pack designs.

Applications

The MAX1786EUI is ideal for a variety of applications where reliable battery management is crucial. These include:

  • Portable Consumer Electronics
  • Medical Devices
  • Handheld Instruments
  • Electric Vehicles
  • Uninterruptible Power Supplies (UPS)

Technical Specifications

Parameter Value Package Type TSSOP Operating Temperature Range -40°C to +85°C Supply Voltage 4.5V to 28V Communication Protocol I²C/SMBus Compatible

The MAX1786EUI is an indispensable component for designers who require a reliable and high-performance battery management system. Its advanced features ensure that battery-powered devices operate safely and efficiently, extending their service life and providing a better experience for the end-user.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $4.0542
Maxim Integrated
Need more? Email Us
Cypress Semiconductor Corp
IC CAPSENSE 8K FLASH 16 QFN
Lowest to $1.6274
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Need more? Email Us
Maxim Integrated
Lowest to $48.9887
Cypress Semiconductor Corp
Lowest to $7.4395
Maxim Integrated
Lowest to $35.6943
SMSC Corporation
ENHANCED SUPER I/O CONTROLLER WITH WAKE UP FEATURES
Need more? Email Us
SMSC Corporation
EPIC/XF ACPI/PC 97 Compliant Integrated PCI 10/100 Mbps Fast Ethernet Controller
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess