Products specifications

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Video
Output Type Single-Ended
Number of Circuits 3
-3db Bandwidth 100 MHz
Slew Rate 200V/µs
Current - Supply 80 mA
Voltage - Supply, Single/Dual (±) ±4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631195-MAX463CWG
Ultra Librarian 3D Model Ultra Librarian MAX463CWG CAD Model

Description

The MAX463CWG from Maxim Integrated is a high-performance, analog multiplexer/demultiplexer that offers a precise solution for routing analog and digital signals in various applications. This versatile component is part of Maxim's acclaimed signal routing product line, which is designed to deliver superior performance and reliability for a wide range of electronic systems.

Key Features

  • Channel Configuration: The MAX463CWG boasts a 16-channel configuration, allowing for flexible signal routing options.
  • Low On-Resistance: With a low on-resistance of typically 100 ohms, the device ensures minimal signal loss and distortion.
  • Single Supply Operation: It operates from a single +5V supply, simplifying power management in a circuit.
  • Low Crosstalk: The device features low crosstalk between channels, which is crucial for maintaining signal integrity in complex systems.
  • High Off-Isolation: High off-isolation prevents signal leakage between channels when they are in the off state.
  • ESD Protection: The MAX463CWG includes electrostatic discharge (ESD) protection circuitry, enhancing its durability and lifespan.

Applications

The MAX463CWG is suitable for a wide range of applications, including but not limited to:

  • Data acquisition systems
  • Audio and video routing
  • Signal gating
  • Communication systems
  • Medical equipment
  • Industrial control systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX463CWG is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. Whether used in commercial, industrial, or military applications, this multiplexer/demultiplexer stands out for its robustness and precision.

Package Information

The MAX463CWG is available in a 24-pin Wide SO package, which is suitable for surface-mount technology (SMT) and fits well in compact PCB layouts. The package is designed to optimize electrical performance and thermal management.

For detailed specifications, application notes, and additional resources, visit the Maxim Integrated website or contact their support team for technical assistance.

You May Also Be Interested in

Linear Technology
IC AMP CURRENT FEEDBACK 14SOIC
Lowest to $42.2984
ECAD model for LT1251CS#PBF
NJR Corporation/NJRC
Lowest to $3.2766
ECAD model for NJM2581M-TE1
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $2.2650
ECAD model for ADA4432-1BCPZ-R7
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2539
Maxim Integrated
IC AMP VOLTAGE FEEDBACK 20TSSOP
Lowest to $4.9380
ECAD model for MAX4396EUP+T
Qorvo US Inc.
IC AMP GENERAL PURPOSE SOT115J
Need more? Email Us
ECAD model for D10040250GT
Analog Devices Inc.
SD Video Filter Amplifiers | IC SD VIDEO FILTER AMP SOT23-6
Lowest to $2.9771
ECAD model for ADA4432-1BRJZ-R2
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2277MG(TE2)
Maxim Integrated
IC AMP GENERAL PURPOSE 8SOIC
Lowest to $0.9384
ECAD model for MAX4030EESA+

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention