Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 99MHz
Slew Rate 350 V/μs
Operating Supply Current 4.25mA
Channel Output Current 85mA
Supply Voltage - Operating 2.8 V to 11 V, ±1.4 V to 5.5 V
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 060939-OPA832IDBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA832IDBVR CAD Model

Description

The OPA832IDBVR is a high-performance operational amplifier (op-amp) produced by Texas Instruments, a global semiconductor company that designs and manufactures analog and digital technology.

  • Power Supply Range: 2.5V to 5.5V (single), ±1.25V to ±2.75V (dual)
  • Bandwidth: 205 MHz
  • Slew Rate: 560 V/µs
  • Input Bias Current: 1.6 pA
  • Offset Voltage: 1.5 mV
  • Quiescent Current: 1.6 mA per channel
  • Package: Tiny SOT-23-5
  • Operating Temperature Range: -40°C to +125°C
  • ESD Protection: Built-in

You May Also Be Interested in

NJR Corporation/NJRC
Video Amp Single ±8V 8-Pin SSOP T/R
Need more? Email Us
ECAD model for NJM592V8-TE1
Qorvo US Inc.
IC AMP GENERAL PURPOSE SOT115J
Need more? Email Us
ECAD model for D10040250GT
Maxim Integrated
IC AMP GENERAL PURPOSE 8SOIC
Lowest to $0.9384
ECAD model for MAX4030EESA+
Renesas Electronics America
360MHz, Low Power, Video Operational Amplifier with Output Limiting | IC OPAMP CFA 360MHZ LP 8-SOIC
Need more? Email Us
ECAD model for HFA1135IBZ
Texas Instruments
IC OP AMP CMOS RRO VIDEO SC70-6
Lowest to $0.7182
ECAD model for OPA360AIDCKT
NJR Corporation/NJRC
Lowest to $2.4914
ECAD model for NJM2538V-TE2
Texas Instruments
IC VIDEO BUFFER AMP 8-SOIC
Need more? Email Us
ECAD model for OPA693IDG4
Maxim Integrated
IC AMP MPLEX AMP 16QSOP
Need more? Email Us
ECAD model for MAX4311EEE+
Analog Devices Inc.
IC AMP VIDEO 24SMT
Need more? Email Us
ECAD model for HMC813LC4B

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6851 $51.0169
46+ $2.2032 $101.3472
71+ $2.1344 $151.5424
97+ $2.0655 $200.3535
126+ $1.9967 $251.5842
168+ $1.7901 $300.7368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention