EN
  • EN
  • DE

MAX4448ESE+

Part No MAX4448ESE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description ADSL Driver Single 16-Pin SOIC N / IC LDRVR SGL-DIFF 330MHZ 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Driver
Output Type Differential
Number of Circuits 1
-3db Bandwidth 330MHz
SR - Slew Rate 4300 V/μs
Operating Supply Current 46mA
Output Current per Channel 130mA
Dual Supply Voltage (±) ±4.5 V ~ 5.5 V
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 786207-MAX4448ESE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4438
Introduction Date August 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX4448ESE+ CAD Model

Description

Product Overview: MAX4448ESE+ from Maxim Integrated

The MAX4448ESE+ is a precision, high-speed analog switch from Maxim Integrated, designed to provide superior performance in a variety of signal routing applications. This component is particularly well-suited for systems that require low distortion and high dynamic range, such as audio and video signal processing, test equipment, and communication systems.

Key Features

  • Low Distortion: The MAX4448ESE+ boasts exceptionally low total harmonic distortion (THD), making it ideal for use in high-fidelity audio applications where maintaining signal integrity is paramount.
  • High Speed: With its fast switching times, this analog switch is capable of handling high-frequency signals without significant degradation, ensuring minimal signal delay and high bandwidth performance.
  • Single-Supply Operation: The device operates from a single +5V supply, simplifying power supply design and saving board space and cost.
  • Low On-Resistance: The switch features a low on-resistance (RON), which minimizes signal loss and power consumption when the switch is in the closed (on) position.
  • Wide Operating Temperature Range: The MAX4448ESE+ is designed to operate over a broad temperature range, making it suitable for use in harsh environments and industrial applications.

Applications

  • Audio/Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment

The MAX4448ESE+ comes in a 16-pin narrow SO package, offering a compact solution for designs where space is at a premium. Its enhanced ESD protection ensures robustness and longevity in the field, making it a reliable choice for critical applications.

Maxim Integrated's commitment to quality means that the MAX4448ESE+ has been rigorously tested and conforms to the high standards expected by industry professionals. Whether you're designing a state-of-the-art audio interface or a sophisticated communication link, the MAX4448ESE+ delivers the performance and reliability needed to achieve outstanding results.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the datasheet and Maxim Integrated's technical support resources to ensure optimal integration of the MAX4448ESE+ into their projects.

You May Also Be Interested in

Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8942 $62.0478
21+ $5.6560 $118.7760
32+ $5.4793 $175.3376
44+ $5.3026 $233.3144
57+ $5.1259 $292.1763
76+ $4.5957 $349.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess