EN
  • EN
  • DE

ADA4432-1BCPZ-R7

Part No ADA4432-1BCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description SD Video Filter Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Applications Automotive Systems
Output Type Single-Ended
Number of Circuits 1
-3db Bandwidth 10.5MHz
Operating Supply Current 7.6mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.6 V ~ 3.6 V
Mounting SMD
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 1139424-ADA4432-1BCPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADA4432-1
Introduction Date May 16, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADA4432-1BCPZ-R7 CAD Model

Description

Analog Devices Inc. ADA4432-1BCPZ-R7: A Comprehensive Overview

The ADA4432-1BCPZ-R7 is a cutting-edge, fully integrated video filter and buffer designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is specifically engineered to cater to the demanding requirements of high-definition video applications, providing a seamless solution for signal conditioning.

Key Features

  • Integrated Video Filter: The ADA4432-1BCPZ-R7 boasts a built-in filter that supports HD video standards. This filter not only simplifies the design process by reducing the need for external components but also ensures a clean, high-quality signal.
  • Low Power Consumption: With power efficiency being a critical factor in modern electronics, this device offers a low-power solution, consuming a mere 11 mW of power, making it an ideal choice for portable and battery-operated devices.
  • High Drive Capability: This product can drive double-terminated 75 Ohm cables, providing the robustness needed for long cable runs without compromising signal integrity.
  • Output Disable Feature: The output can be disabled, which allows for reduced power consumption and enables the sharing of video lines, thus simplifying the design of multiplexed systems.

Applications

The ADA4432-1BCPZ-R7 is versatile and can be used in a variety of applications, including:

  • Set-top boxes
  • Personal video recorders
  • Video-on-demand systems
  • Automotive infotainment
  • Security and surveillance systems

Product Specifications

Encased in a compact 7-lead LFCSP (Lead Frame Chip Scale Package), the ADA4432-1BCPZ-R7 is designed for surface mounting, saving valuable board space. It operates over a temperature range of -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. The device also features rail-to-rail output, which maximizes dynamic range without the need for additional power supply voltages.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADA4432-1BCPZ-R7 is no exception. It is designed to meet stringent industry standards, ensuring both high performance and reliability for critical video applications.

For designers and engineers seeking a high-quality, integrated video filter and buffer solution, the ADA4432-1BCPZ-R7 from Analog Devices Inc. offers an exceptional blend of performance, power efficiency, and space-saving design.

You May Also Be Interested in

Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Intersil
Need more? Email Us
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0223 $50.5575
61+ $1.6593 $101.2173
94+ $1.6075 $151.1050
129+ $1.5556 $200.6724
167+ $1.5038 $251.1346
223+ $1.3482 $300.6486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess