EN
  • EN
  • DE

MAX4586EUB+T

Part No MAX4586EUB+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC AUDIO/VIDEO MUXI 4X1 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Audio, Video
Number of Channels 1
Max On Resistance 65 Ohm
Single Supply Voltage (V+) 2.7 V to 5.5 V
-3db Bandwidth 300MHz
Features Break-Before-Make, I2C
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-uMAX
Win Source Part Number 119156-MAX4586EUB+T
Ultra Librarian 3D Model Ultra Librarian MAX4586EUB+T CAD Model

Description

Maxim Integrated MAX4586EUB+T Analog Multiplexer

The MAX4586EUB+T from Maxim Integrated is a high-performance, low-voltage, CMOS analog multiplexer that comes in an ultra-small µMAX-10 package. It's designed to operate with a single supply voltage ranging from +1.8V to +5.5V, making it an ideal choice for battery-powered and portable applications where space and power efficiency are critical.

This versatile component features a dual 4:1 multiplexer configuration, which allows users to select one of four inputs to pass to the output. Each multiplexer has its own control inputs for independent operation, and the MAX4586EUB+T also boasts a low on-resistance of less than 100 ohms, which is matched between channels to within 4 ohms and remains flat over the specified signal range. This ensures excellent linearity and low distortion, making it suitable for precision analog signal routing.

The MAX4586EUB+T is characterized by its low power consumption, with a quiescent current of just 0.1µA, further extending the battery life of portable devices. It also features fast switching speeds with transition times typically less than 250ns, allowing for rapid signal routing without significant delays.

Beyond its electrical performance, the MAX4586EUB+T includes additional features such as break-before-make switching action, which prevents momentary shorting when switching between channels. It also has an ESD protection of up to 2000V, which safeguards the device against unexpected electrostatic discharges during handling or operation.

Applications for the MAX4586EUB+T are diverse and include signal routing in portable instruments, low-voltage data acquisition systems, battery-operated equipment, and audio and video signal routing. Its compact form factor and high level of integration make it a practical choice for designers looking to reduce PCB space and enhance system reliability.

Overall, the Maxim Integrated MAX4586EUB+T represents a reliable and efficient solution for designers who require a high-quality analog multiplexer that combines space-saving packaging with high performance and low-power operation.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess