EN
  • EN
  • DE

A3PE3000L-1FG484I

Part No A3PE3000L-1FG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 341 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features series Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA
Manufacturer Microchip Technology
Series ProASIC3L
Package Tray
Number of I/O 341
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 484-BGA
Case / Package 484-FPBGA (23x23)
Family Name A3PE3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908965-A3PE3000L-1FG484I
Ultra Librarian 3D Model Ultra Librarian A3PE3000L-1FG484I CAD Model

Description

Microchip Technology's A3PE3000L-1FG484I FPGA

The A3PE3000L-1FG484I is a highly capable field-programmable gate array (FPGA) produced by Microchip Technology, designed to deliver powerful performance and flexibility for a wide range of applications. As part of Microchip's ProASIC3E series, this device offers the perfect blend of capacity, speed, and low-power consumption, making it an ideal choice for designers looking to balance performance with power efficiency.

At the heart of the A3PE3000L-1FG484I lies a dense network of logic elements and a rich feature set. With 3 million system gates, this FPGA provides ample space for complex logic designs and data processing tasks. The device operates at a speed grade of -1, ensuring fast signal processing and quick response times for time-sensitive operations.

The A3PE3000L-1FG484I comes in a 484-pin Fine Pitch Ball Grid Array (FBGA) package, which offers a compact footprint while still providing a high number of I/Os for interfacing with other components in a system. This packaging makes the FPGA suitable for space-constrained applications without compromising on connectivity.

One of the key advantages of the A3PE3000L-1FG484I is its in-system programmability, which allows for reconfiguration of the FPGA's logic to adapt to evolving design requirements or to update the firmware post-deployment. This feature provides a significant advantage in terms of product longevity and adaptability, as it can be updated in the field to fix bugs, enhance functionality, or repurpose the hardware for different applications.

Microchip Technology's focus on security is evident in the A3PE3000L-1FG484I, which includes features to protect against unauthorized access and tampering. The device offers a secure ISP through AES and SHA-256 decryption, ensuring that intellectual property and sensitive data remain protected.

Overall, the A3PE3000L-1FG484I from Microchip Technology is a robust and versatile FPGA that is well-suited for a variety of applications ranging from industrial control systems to consumer electronics. Its combination of high gate density, speed, and security features make it a reliable choice for designers seeking a high-performance programmable logic solution.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $562.6866 $562.6866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess