EN
  • EN
  • DE

MAX456CQH+D

Part No MAX456CQH+D
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO CROSSPOINT SWIT 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Video
Number of Channels 1
-3db Bandwidth 35MHz
Features Break-Before-Make, Buffers, T-Switch Configuration
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 128332-MAX456CQH+D
Ultra Librarian 3D Model Ultra Librarian MAX456CQH+D CAD Model

Description

The MAX456CQH+D is a state-of-the-art analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver exceptional performance and accuracy for a wide range of applications. This precision ADC is an ideal solution for systems requiring high-speed data acquisition, such as medical imaging, industrial automation, and communication systems.

Key Features

  • Resolution: The MAX456CQH+D boasts a high resolution that provides detailed and accurate digital representations of the analog signals.
  • Sampling Rate: With a fast sampling rate, this ADC can process rapidly changing signals, capturing the necessary data without missing critical information.
  • Low Power Consumption: Designed for efficiency, the device operates with minimal power draw, making it suitable for battery-powered or energy-sensitive applications.
  • Digital Interface: The ADC features a user-friendly digital interface that ensures seamless integration with microcontrollers and digital signal processors.
  • Compact Form Factor: The MAX456CQH+D comes in a compact package, which is essential for space-constrained applications.

Applications

The versatility of the MAX456CQH+D allows it to be used in various applications, including:

  • Medical Imaging Systems
  • Industrial Control Systems
  • Data Acquisition Systems
  • Communication Infrastructure

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX456CQH+D is no exception. This product has undergone rigorous testing to ensure it meets the highest standards of performance and durability.

Technical Support and Resources

Maxim Integrated provides comprehensive technical support for the MAX456CQH+D, including detailed datasheets, application notes, and design resources. Customers can also access Maxim's expert technical assistance for any additional support needed to integrate this ADC into their projects.

You May Also Be Interested in

Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.3804 $94.7608
3+ $38.8761 $116.6283
5+ $37.6611 $188.3055
7+ $36.4460 $255.1220
9+ $35.2310 $317.0790
11+ $31.5869 $347.4559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess