EN
  • EN
  • DE
  • IT

MAX4567CAA

Part No MAX4567CAA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704000-MAX4567CAA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4567CAA CAD Model

Description

The MAX4567CAA from Maxim Integrated is a cutting-edge, low-voltage, CMOS analog multiplexer/demultiplexer (mux/demux) with a variety of applications in signal routing. This versatile component is designed for precision applications in both analog and digital domains, making it an ideal choice for designers looking to manage multiple signals within their electronic systems.

Key Features

  • Low Voltage Operation: The MAX4567CAA operates at a single +2.7V to +12V supply or dual ±2.7V to ±6V supplies, providing flexibility for various power environments.
  • High-Speed Switching: With fast switching times, this device ensures minimal signal delay, which is crucial for high-performance applications.
  • Low On-Resistance: The low on-resistance of the switch minimizes signal distortion and provides a clear path for analog signals, preserving signal integrity.
  • Low Crosstalk and Off-Isolation: These characteristics are essential for reducing interference between channels and maintaining signal fidelity throughout the system.
  • Bidirectional Signal Flow: The mux/demux can handle bidirectional signal flow, offering versatility in routing signals in either direction.
  • ESD Protection: The device includes ESD protection circuitry, safeguarding it from electrostatic discharges and enhancing its durability and reliability in harsh environments.
  • Multiple Package Options: Available in various package options, the MAX4567CAA can be easily integrated into different design layouts.

Applications

The MAX4567CAA is well-suited for a range of applications, including but not limited to:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Medical Equipment
  • Test Equipment and Instrumentation

Conclusion

Maxim Integrated's MAX4567CAA represents a robust solution for designers looking to efficiently route multiple signals in their electronic systems. Its combination of low-power operation, high-speed switching, and precision signal handling makes it an indispensable component for modern electronic applications. With its comprehensive protection features and flexible packaging, the MAX4567CAA stands out as a reliable and versatile choice for multiplexing and demultiplexing needs.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess