EN
  • EN
  • DE
  • IT

74HCT541

Part No 74HCT541
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal buffer/line driver; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132260-74HCT541
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian 74HCT541 CAD Model

Description

The 74HCT541 is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to have the same pin configuration as the 74 series logic and to provide the functionality of octal non-inverting buffer/line drivers with 3-state outputs. This integrated circuit is a robust and versatile component, suitable for a wide array of applications that require buffering and driving capabilities for data bus systems or signal lines.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Output Capability: Capable of driving 15 LSTTL loads
  • Compatibility: Input levels are compatible with TTL output levels; outputs are compatible with bus-oriented systems
  • Pin Configuration: Industry-standard 20-pin package aligning with the 74 logic series
  • Power: Low power consumption with a typical tpd of 8 ns
  • Operating Voltage: Wide operating voltage range of 4.5V to 5.5V
  • Temperature Range: Functional across a broad temperature range from -40°C to +125°C

Applications

The 74HCT541 is ideal for driving bus lines or buffer memory address registers due to its high-current output capability and 3-state outputs. It is frequently used in systems where a need exists to provide a high drive current to overcome the capacitance or to maintain signal integrity in longer traces or in environments with high noise. Typical applications include:

  • Buffering and driving for bus systems
  • Memory address driving
  • Driving heavy loads
  • Signal amplification and conditioning
  • Interface between mismatched logic levels

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74HCT541 is no exception. Each device undergoes rigorous testing to ensure optimal performance in demanding environments. Whether used in commercial, industrial, or automotive applications, the 74HCT541 is designed to meet the highest standards of reliability and longevity.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess