EN
  • EN
  • DE
  • IT

TEA1113T

Part No TEA1113T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Low voltage versatile telephone transmission circuit with dialler interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266591-TEA1113T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1113T CAD Model

Description

Product Overview: TEA1113T from NXP

The TEA1113T is a versatile integrated circuit developed by NXP Semiconductors, designed to cater to the needs of telephone applications. This product is a testament to NXP's commitment to providing innovative solutions for communication technologies.

Key Features

  • Supply Voltage Range: The TEA1113T operates efficiently over a wide supply voltage range, making it suitable for various telephone equipment designs.
  • Low Power Consumption: It is optimized for low power consumption, which is particularly beneficial for cordless and mobile phone applications where battery life is critical.
  • Line Interface: The chip integrates a line interface, which simplifies the design process by reducing the number of external components required for connection to the telephone line.
  • DTMF Generator: It includes a dual-tone multi-frequency (DTMF) generator that enables the device to produce touch-tone signals used in telecommunication signaling over voice paths.
  • Receiver Amplifier: A built-in receiver amplifier ensures clear audio output, enhancing the user's listening experience during calls.
  • Microcontroller Interface: The TEA1113T is equipped with a microcontroller interface, allowing for easy integration with other digital components and providing designers with flexibility in creating feature-rich telephone systems.

Applications

The TEA1113T is ideal for a variety of telephone applications, including:

  • Wired telephone sets
  • Cordless phones
  • Answering machines
  • Fax machines

Quality and Reliability

NXP Semiconductors ensures that the TEA1113T meets high-quality and reliability standards. The device's robust design is capable of withstanding the rigors of everyday use, making it a reliable choice for manufacturers and developers.

Conclusion

With its comprehensive set of features, the TEA1113T from NXP is a highly integrated solution for telephone applications. Its ability to operate across a wide voltage range, coupled with low power consumption and a host of other features, makes it an excellent choice for developers aiming to create efficient and reliable telecommunication products.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess