Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Video
Switch Circuit SPST
Number of Channels 2
On-State Resistance (Maximum) 60 Ohm
Operating Supply Voltage 2.7 V ~ 12 V
Dual Voltage Supply ±2.7 V ~ 6 V
-3db Bandwidth 350MHz
Features Bi-Directional, Break-Before-Make, T-Switch Configuration
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786286-MAX4566CEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4566
Introduction Date July 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4566CEE+ CAD Model

Description

The MAX4566CEE+ from Maxim Integrated is a high-performance, low-voltage, quad analog switch designed to provide precision and efficiency in a variety of applications. This device is part of Maxim's commitment to delivering industry-leading solutions for signal routing requirements.

Key Features

  • Low On-Resistance: The switch features low on-resistance (R<sub>ON), typically 100Ω, which remains flat over the specified signal range, ensuring minimal signal distortion and power loss.
  • Single +1.8V to +5.5V Operation: The device operates on a single supply voltage, making it versatile for use in both portable and fixed supply applications.
  • Low Power Consumption: With its low power requirements, the MAX4566CEE+ is ideal for power-sensitive applications.
  • High Off-Isolation: The switch provides high off-isolation, which minimizes crosstalk between channels when the switch is in the off state.
  • Fast Switching Times: It offers fast switching times (t<sub>ON and t<sub>OFF), allowing for quick signal routing and minimal delay.
  • ESD Protection: The MAX4566CEE+ includes enhanced ESD protection, safeguarding the device from electrostatic discharges.

Applications

The versatility of the MAX4566CEE+ makes it suitable for a wide range of applications, including but not limited to:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Portable Battery-Powered Devices

Package and Reliability

Enclosed in a 16-pin QSOP package, the MAX4566CEE+ is designed to occupy minimal board space while offering robust performance. Maxim Integrated ensures high reliability and performance consistency, making this switch a reliable choice for designers and engineers looking to enhance their system designs.

For detailed specifications, application notes, and additional resources, please refer to the official Maxim Integrated MAX4566CEE+ datasheet and product documentation.

You May Also Be Interested in

Maxim Integrated
Analog Switch Dual SPST 16-Pin SOIC N / IC VIDEO SWITCH DUAL SPST 16SOIC
Need more? Email Us
ECAD model for MAX4546CSE+
Lattice Semiconductor Corporation
IC ISP CROSSPOINT 240IO 388FBGA / Digital Crosspoint Single 240x240 388-Pin FBGA
Need more? Email Us
ECAD model for ISPGDX240VA-10B388I
Microchip Technology
IC 8CH ANALOG SWITCH 26LLGA / Analog Switch Octal SPST 26-Pin LLGA Tray
Lowest to $71.7135
ECAD model for HV230G1-G
Maxim Integrated
Analog Switch Quad SPST 16-Pin SOIC N T/R / IC VIDEO SWITCH DUAL SPST 16SOIC
Lowest to $5.8782
ECAD model for MAX4566CSE+T
ON Semiconductor
3:1 High-Speed USB Multiplexer and Hub Routing Switch | IC USB MUX/SWITCH 16UMLP
Lowest to $1.2733
ECAD model for FSUSB73UMX
Linear Technology
IC VIDEO MULTIPLEXER 2X1 24QFN / Analog Multiplexer/Amp Triple 2:1 Automotive 24-Pin QFN EP Tube
Need more? Email Us
ECAD model for LT6555IUF#PBF
Intersil
IC VIDEO CROSSPOINT SWITCH 14DIP / Analog Video 400MHz 4 x 1 14-Pin PDIP Tube
Need more? Email Us
ECAD model for HA4314BCPZ
Microchip Technology
IC 16CH ANALOG SWITCH 48LQFP / Analog Switch Hexadecimal SPST 48-Pin LQFP Tray
Need more? Email Us
ECAD model for HV2733FG-G
Maxim Integrated
Analog Multiplexer Dual 4:1 28-Pin SSOP / IC RF/VIDEO MUX DUAL 4CH 28-SSOP
Lowest to $18.0425
ECAD model for MAX4588CAI+

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6162 $57.5564
53+ $2.1466 $113.7698
81+ $2.0795 $168.4395
112+ $2.0124 $225.3888
144+ $1.9454 $280.1376
193+ $1.7442 $336.6306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention