Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Video
Switch Circuit SPST
Number of Channels 2
On-State Resistance (Maximum) 20 Ohm
Operating Supply Voltage 2.7 V ~ 12 V
Dual Voltage Supply ±2.6 V ~ 6 V
-3db Bandwidth 300MHz
Features Bi-Directional, Break-Before-Make, T-Switch Configuration
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 786262-MAX4546CSE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4546
Introduction Date June 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4546CSE+ CAD Model

Description

Maxim Integrated MAX4546CSE+ Overview

The MAX4546CSE+ is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch from Maxim Integrated that offers a unique combination of features making it suitable for a wide range of applications. This versatile component provides precision switching capabilities with a dual-supply voltage range from ±4.5V to ±20V or a single-supply voltage range from +4.5V to +36V, catering to various design requirements.

Key Features

  • Low On-Resistance: The MAX4546CSE+ boasts a low on-resistance (RON) of just 100Ω max, which ensures minimal signal distortion and power loss across the switch.
  • High Off-Isolation: With excellent off-isolation characteristics, this switch minimizes crosstalk between signals, making it ideal for multiplexing and signal routing applications.
  • Fast Switching Speeds: Fast switching times (tON = 250ns max, tOFF = 150ns max) allow for quick signal changes, which is crucial for high-speed data acquisition and audio/video signal routing.
  • Low Power Consumption: The MAX4546CSE+ is designed for power-sensitive applications with its low power consumption, thereby extending battery life in portable devices.
  • Wide Operating Temperature Range: This analog switch operates over an extended temperature range from -40°C to +85°C, making it reliable in various environmental conditions.

Applications

The MAX4546CSE+ is suitable for a variety of applications including:

  • Battery-Powered Systems
  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Sample-and-Hold Circuits
  • Test Equipment

Package and Quality

The MAX4546CSE+ is available in a 16-pin narrow SO package, providing a compact footprint for space-constrained applications. Maxim Integrated ensures high-quality standards, and this product is RoHS compliant, meeting the environmental standards required for modern electronic devices.

Whether you are designing a complex communication system or a simple audio interface, the MAX4546CSE+ from Maxim Integrated offers the performance and reliability needed to create an efficient and effective solution.

You May Also Be Interested in

PLX
Lowest to $120.0000
ECAD model for PEX8724-CA80BC
Renesas Electronics America
400MHz, 4 x 1 Video Crosspoint Switch | IC VIDEO CROSSPOINT SWIT 14SOIC
Lowest to $6.3655
ECAD model for HA4314BCB
NXP / Nexperia
IC VIDEO MUX/DEMUX 1X2 16SOIC
Need more? Email Us
ECAD model for NX5DV330D,112
Maxim Integrated
IC SW DUAL VIDEO BIDIRECT 16SOIC
Lowest to $6.5194
ECAD model for MAX4567ESE+
NXP / Nexperia
Lowest to $0.7182
ECAD model for NX3DV642GU
PLX
Flexible & Versatile 16-lane 16-port PCI Express Switch
Lowest to $71.8481
ECAD model for PEX8619-BA50BC
PLX
High-Performance 48-lane, 9-port PCIe Switch
Lowest to $160.1102
ECAD model for PEX8548-AA25BIG
Maxim Integrated
Lowest to $7.0005
ECAD model for MAX4762ETB
Toshiba Semiconductor and Storage
2-CHANNEL MULTIPLEXER/DEMULTIPLEXER
Lowest to $0.2536
ECAD model for TC7W53FU

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention