The NXP PA9542A is a high-performance, dual bidirectional I²C-bus and SMBus multiplexer that provides an outstanding solution for applications requiring the routing of I²C signals to multiple downstream destinations. Its robust design allows for enhanced system flexibility and efficiency, making it an ideal choice for a wide range of advanced industrial, automotive, and consumer electronics.
Key Features
- Channel Selection: The PA9542A features 2 selectable channels via I²C-bus, enabling connection to multiple I²C devices with the same address, which greatly simplifies design and layout constraints.
- High-Speed Interface: With support for I²C-bus speeds of up to 400 kHz, the PA9542A ensures rapid data transfer and communication with connected devices, making it suitable for high-performance applications.
- Low Standby Current: Its low standby current consumption is ideal for power-sensitive applications, contributing to overall system power efficiency.
- Interrupt Function: The integrated interrupt function allows for the propagation of interrupt signals from slave devices to the master, enhancing communication reliability.
- ESD Protection: The device is equipped with robust Electrostatic Discharge (ESD) protection, safeguarding the multiplexer against potential damage from static electricity.
Applications
The NXP PA9542A is versatile and can be utilized in a variety of applications, including:
- Server and telecom infrastructure
- Multi-zone entertainment systems
- Industrial control systems
- Medical electronics
- Automotive networks
Technical Specifications
- Supply Voltage: 2.3V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Packaging: Offered in a TSSOP16 package, the PA9542A provides a compact footprint suitable for space-constrained applications.
With its advanced features and robust design, the NXP PA9542A is a reliable and efficient solution for expanding I²C-bus connectivity, ensuring seamless integration into a wide array of electronic systems.