The MAX4545CAP+T from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that offers precision and reliability in a compact package. This versatile component is designed to operate within a wide voltage range of 1.8V to 5.5V, making it suitable for various applications, including battery-powered devices, portable instrumentation, and communication systems.
Key Features
- Low Voltage Operation: Functions at supply voltages from 1.8V to 5.5V, allowing for use in a broad range of applications.
- Low On-Resistance: Features a low on-resistance of 0.6Ω (max) at a +5V supply, ensuring minimal signal distortion and power loss.
- High Off-Isolation: Provides excellent signal isolation when in the off state, with an off-isolation of -83dB at 1MHz.
- Single-Supply Operation: Capable of single-supply operation, simplifying design and reducing component count.
- Fast Switching Times: Offers fast switching times (tON = 20ns, tOFF = 10ns), making it ideal for high-speed applications.
- Low Power Consumption: Benefits from low power consumption, which is critical for extending battery life in portable devices.
- High ESD Protection: Features a ±15kV Human Body Model (HBM) ESD protection, enhancing durability and reliability.
Applications
- Battery-Powered Applications
- Sample and Hold Circuits
- Audio and Video Signal Routing
- Communication Systems
- Portable Instruments
Product Specifications
Parameter
Value
Part Number
MAX4545CAP+T
Configuration
SPDT
Supply Voltage (V)
1.8 to 5.5
On-Resistance (Ω)
0.6 (max at +5V)
ESD Protection (HBM)
±15kV
Package
SSOP-8
The MAX4545CAP+T is supplied in an SSOP-8 package and is available on tape and reel for automated assembly processes, denoted by the '+T' suffix. Its robust design and comprehensive feature set make it an excellent choice for designers looking to balance performance with space and power constraints.