EN
  • EN
  • DE

LTC1392IS8#PBF

Part No LTC1392IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Thermal Management
Description IC DATA ACQ SYSTEM 10BIT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Temp Monitoring System (Sensor)
Sensor Type Internal
Sensing Temperature -40°C to 85°C
Accuracy ±4°C
Topology ADC, Multiplexer, Voltage Reference
Output Type Parallel, Serial
Output Alarm No
Output Fan No
Supply Voltage - Operating 4.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 136735-LTC1392IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1392IS8#PBF CAD Model

Description

LTC1392IS8#PBF Product Overview

The LTC1392IS8#PBF is a precision data acquisition component manufactured by Linear Technology, which is now part of Analog Devices. This integrated circuit is designed to provide a compact, efficient, and accurate solution for data acquisition systems in a wide range of applications, including industrial control systems, medical equipment, and instrumentation.

Key Features

  • Integrated Circuit Design: The LTC1392IS8#PBF integrates multiple functions into a single chip, including a multiplexer, sample-and-hold circuit, and serial interface, which simplifies the design and reduces the footprint of the data acquisition system.
  • 8-Channel Multiplexer: It features an 8-channel multiplexer with single-ended inputs, allowing for the selection of multiple analog signals for processing.
  • High Precision: The device ensures high precision with its low power consumption and high-accuracy data acquisition capabilities, making it suitable for critical measurement tasks.
  • Serial Interface: The LTC1392IS8#PBF uses a serial interface for communication, which is compatible with SPI and MICROWIRE protocols, providing versatility in connecting with a variety of microcontrollers and digital systems.
  • Temperature Range: It operates over an industrial temperature range, making it reliable for use in harsh environments.
  • Compact Package: The component comes in a narrow 8-lead SOIC package, which is ideal for space-constrained applications.

Applications

The LTC1392IS8#PBF is a versatile component suitable for a broad spectrum of applications, including:

  • Process Control and Automation
  • Test and Measurement Equipment
  • Data Logging Systems
  • Battery-operated Devices
  • Portable Instrumentation

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1392IS8#PBF is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of professional-grade electronics. With its robust design and advanced features, the LTC1392IS8#PBF is an excellent choice for designers looking for a high-quality data acquisition solution.

You May Also Be Interested in

SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.7855
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622
Texas Instruments
Lowest to $23.4503
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Texas Instruments
Factory Programmable Dual Remote-Diode Thermostat | IC THRMOSTAT DUAL REMDIODE 8MSOP
Need more? Email Us
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1044 $60.5220
12+ $9.9318 $119.1816
19+ $9.6212 $182.8028
25+ $9.3116 $232.7900
33+ $9.0009 $297.0297
43+ $8.0700 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess