EN
  • EN
  • DE

MAX4529EUT

Part No MAX4529EUT
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description LOW VOLTAGE, BIDIRECTIONAL RF/VI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Video
Switch Circuit SPST
Number of Channels 1
On-State Resistance (Max) 120Ohm
Voltage - Supply, Single (V+) 2.7V ~ 12V
Voltage - Supply, Dual (V±) ±2.6V ~ 6V
-3db Bandwidth 300MHz
Features Bi-Directional, Buffered, T-Switch Configuration
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Standard Package 137 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
Win Source Part Number 703964-MAX4529EUT
Ultra Librarian 3D Model Ultra Librarian MAX4529EUT CAD Model

Description

The MAX4529EUT from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch designed to provide precise and reliable switching of analog signals. This compact device is ideal for a variety of applications, including signal routing, data acquisition systems, and communication devices.

Key Features

  • Wide Operating Voltage Range: The MAX4529EUT operates across a broad voltage range of 1.8V to 5.5V, making it suitable for both low-voltage and standard applications.
  • Low On-Resistance: With a typical on-resistance of just 10 ohms, the switch ensures minimal signal distortion and power loss, providing a high-quality signal path.
  • Single Supply Operation: The device can be powered by a single supply, simplifying the power supply design and reducing the overall component count.
  • High Off-Isolation and Crosstalk Rejection: The MAX4529EUT features excellent off-isolation and crosstalk rejection, which prevents unwanted signal interference and maintains signal integrity.
  • Fast Switching Times: It offers quick switching times (tON and tOFF) of less than 250ns, enabling efficient signal routing and fast response times in critical applications.
  • Low Power Consumption: The device boasts low power consumption, making it an energy-efficient choice for battery-powered and portable devices.
  • TTL/CMOS-Compatible Control Inputs: The switch is compatible with TTL and CMOS logic levels, allowing for easy integration into a wide range of digital systems.

Applications

The MAX4529EUT's versatility allows it to be used in various applications such as:

  • Audio and video signal routing
  • Sample-and-hold circuits
  • Communication systems
  • Data acquisition systems
  • Portable instrumentation

Package and Reliability

This device is available in a compact SOT23-6 package, which is suitable for space-constrained applications. Additionally, Maxim Integrated's commitment to quality ensures that the MAX4529EUT provides reliable performance in demanding environments.

With its combination of low on-resistance, wide operating voltage range, and fast switching times, the MAX4529EUT from Maxim Integrated is an excellent choice for designers seeking a high-quality SPDT analog switch for their next project.

You May Also Be Interested in

Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess